Wurth Elektronik GmbH & Co. KG Headers, Receptacles, Female Sockets 62301621021

Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 732-62301621021-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
732-62301621021-ND
Headers, Receptacles, Female Sockets 732-62301621021-ND
"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
PCB Sockets - 2339744 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339744
PCB Sockets 2339744
Wurth Elektronik 62301621021 PCB Socket

Wurth Elektronik 62301621021 PCB Socket

Supplier's Site
PCB Sockets - 2339743 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2339743
PCB Sockets 2339743
Wurth Elektronik 62301621021 PCB Socket

Wurth Elektronik 62301621021 PCB Socket

Supplier's Site
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik - 47AC7230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik
47AC7230
Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik 47AC7230
CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 16POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:WR-PHD Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 732-62301621021-ND 2339744 47AC7230
Product Name Headers, Receptacles, Female Sockets PCB Sockets Connector, Rcpt, 16Pos, 2Row, 1.27Mm; Pitch Spacing Wurth Elektronik
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Voltage Rating 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-137LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28100-009CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details