TE Connectivity Magnetic Wire Connectors 62308-2

Description
Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp
Request a Quote Datasheet
Description
Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A100763TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100763TR-ND
Magnetic Wire Connectors A100763TR-ND
Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp

Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A100763CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100763CT-ND
Magnetic Wire Connectors A100763CT-ND
Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp

Terminal Magnetic Connector Pigtail 3000-7000 CMA Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333458-62308-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333458-62308-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333458-62308-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333458-62308-2 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: Serrated Mating Area Termination: Crimp Wire Gauge: 3000-7000 CMA Standard Package: 20,000 Style: Pigtail Terminal Type: Splice ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -62308-2-CSI,2266-62 308-2TR,A100763CT,-6 2308-2-SI,-62308-2-L SI,62308-2-ND,623082 ,A100763TR Base Product Number: 62308 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333458-62308-2
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: Serrated Mating Area
Termination: Crimp
Wire Gauge: 3000-7000 CMA
Standard Package: 20,000
Style: Pigtail
Terminal Type: Splice
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -62308-2-CSI,2266-62308-2TR,A100763CT,-62308-2-SI,-62308-2-LSI,62308-2-ND,623082,A100763TR
Base Product Number: 62308
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
479-62308-2
250V Electronic Connector 479-62308-2
Brass Tin Terminal Block, 250V, 3000-7000 AWG, Crimp Product overview: 62308-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Cables, Wires - Management Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-62308-2 can be used for catalog matching and distributor lookup.

Brass Tin Terminal Block, 250V, 3000-7000 AWG, Crimp Product overview: 62308-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Cables, Wires - Management Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 479-62308-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
62308-2
Terminals 62308-2
Terminals AMVAR SPLC 3000-7K

Terminals AMVAR SPLC 3000-7K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100763TR-ND 1333458-62308-2 479-62308-2 62308-2
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors 250V Electronic Connector Terminals
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9283VLT - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details