TE Connectivity Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 62321-1

Description
110 FLG FAST RCPT 22-16 PTPBR
Request a Quote Datasheet
Description
110 FLG FAST RCPT 22-16 PTPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab - 62321-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab
62321-1
Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab 62321-1
110 FLG FAST RCPT 22-16 PTPBR

110 FLG FAST RCPT 22-16 PTPBR

Buy Now
Quick Connects, Quick Disconnect Connectors - A27770CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27770CT-ND
Quick Connects, Quick Disconnect Connectors A27770CT-ND
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27770TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27770TR-ND
Quick Connects, Quick Disconnect Connectors A27770TR-ND
"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 16-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity - 72W2642 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity
72W2642
Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity 72W2642
TERMINAL, FASTON TAB, 2.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FASTON TAB, 2.79MM, CRIMP; Product Range:FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 62321-1 A27770CT-ND 72W2642
Product Name Connectors Crimp Terminals, Splices, Lugs - Quick-Connect/Tab Quick Connects, Quick Disconnect Connectors Terminal, Faston Tab, 2.79Mm, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data