EDAC, Inc. D-Sub Connector Assemblies 623-025-661-032

Description
CONN D-SUB PLUG 25POS R/A SOLDER
Request a Quote Datasheet
Description
CONN D-SUB PLUG 25POS R/A SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 623-025-661-032-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
623-025-661-032-ND
D-Sub Connector Assemblies 623-025-661-032-ND
CONN D-SUB PLUG 25POS R/A SOLDER

CONN D-SUB PLUG 25POS R/A SOLDER

Buy Now Datasheet
Right Angle D-Sub Connector Rohs Compliant Edac - 86H1361 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle D-Sub Connector Rohs Compliant Edac
86H1361
Right Angle D-Sub Connector Rohs Compliant Edac 86H1361
Right Angle D-Sub Connector RoHS Compliant: Yes

Right Angle D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 623-025-661-032-ND 86H1361
Product Name D-Sub Connector Assemblies Right Angle D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Board Edge, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Termination Straight thru on PCB, Straight SMT on PCB, Male on PCB and female on cable
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 413409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details