TE Connectivity Connectors, Interconnects - Terminals - Magnetic Wire Connectors 62309-2

Description
Win Source Part Number: 1363223-62309-2 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Mating Area Base Product Number: 62309 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 5000-10000 CMA Style: Pigtail Termination: Crimp Terminal Type: Splice
Request a Quote Datasheet
Description
Win Source Part Number: 1363223-62309-2 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Mating Area Base Product Number: 62309 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 5000-10000 CMA Style: Pigtail Termination: Crimp Terminal Type: Splice
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1363223-62309-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1363223-62309-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1363223-62309-2
Win Source Part Number: 1363223-62309-2 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Amplivar Package: Tape & Reel (TR) Product Status: Active Features: Serrated Mating Area Base Product Number: 62309 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 5000-10000 CMA Style: Pigtail Termination: Crimp Terminal Type: Splice

Win Source Part Number: 1363223-62309-2
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Amplivar
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Mating Area
Base Product Number: 62309
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 5000-10000 CMA
Style: Pigtail
Termination: Crimp
Terminal Type: Splice

Buy Now Datasheet
Magnetic Wire Connectors - A100764CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100764CT-ND
Magnetic Wire Connectors A100764CT-ND
Terminal Magnetic Connector Pigtail 5000-10000 CMA Crimp

Terminal Magnetic Connector Pigtail 5000-10000 CMA Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A100764TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100764TR-ND
Magnetic Wire Connectors A100764TR-ND
Terminal Magnetic Connector Pigtail 5000-10000 CMA Crimp

Terminal Magnetic Connector Pigtail 5000-10000 CMA Crimp

Buy Now Datasheet
Amvar Splc 5000-10000 025Tpbr Rohs Compliant Amp - Te Connectivity - 34B776 - Newark, An Avnet Company
Chicago, IL, United States
Amvar Splc 5000-10000 025Tpbr Rohs Compliant Amp - Te Connectivity
34B776
Amvar Splc 5000-10000 025Tpbr Rohs Compliant Amp - Te Connectivity 34B776
AMVAR SPLC 5000-10000 025TPBR ROHS COMPLIANT: YES

AMVAR SPLC 5000-10000 025TPBR ROHS COMPLIANT: YES

Supplier's Site
Amvar Splc 5000-10000 025Tpbr Amp - Te Connectivity - 76AC9966 - Newark, An Avnet Company
Chicago, IL, United States
Amvar Splc 5000-10000 025Tpbr Amp - Te Connectivity
76AC9966
Amvar Splc 5000-10000 025Tpbr Amp - Te Connectivity 76AC9966
AMVAR SPLC 5000-10000 025TPBR

AMVAR SPLC 5000-10000 025TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
62309-2
Terminals 62309-2
Terminals AMVAR SPLC5000-10000

Terminals AMVAR SPLC5000-10000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363223-62309-2 A100764CT-ND 34B776 62309-2
Product Name Connectors, Interconnects - Terminals - Magnetic Wire Connectors Magnetic Wire Connectors Amvar Splc 5000-10000 025Tpbr Rohs Compliant Amp - Te Connectivity Terminals
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details