TE Connectivity Magnetic Wire Connectors 62311-2

Description
Terminal Magnetic Connector Pigtail 10000-17000 CMA Crimp
Request a Quote Datasheet
Description
Terminal Magnetic Connector Pigtail 10000-17000 CMA Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A100766CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100766CT-ND
Magnetic Wire Connectors A100766CT-ND
Terminal Magnetic Connector Pigtail 10000-17000 CMA Crimp

Terminal Magnetic Connector Pigtail 10000-17000 CMA Crimp

Buy Now Datasheet
Magnetic Wire Connectors - A100766TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A100766TR-ND
Magnetic Wire Connectors A100766TR-ND
Terminal Magnetic Connector Pigtail 10000-17000 CMA Crimp

Terminal Magnetic Connector Pigtail 10000-17000 CMA Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333689-62311-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333689-62311-2
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333689-62311-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333689-62311-2 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: Serrated Mating Area Termination: Crimp Wire Gauge: 10000-17000 CMA Standard Package: 12,000 Style: Pigtail Terminal Type: Splice ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 62311-2-ND,623112,A1 00766CT,A100766TR,-6 2311-2-SI Base Product Number: 62311 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333689-62311-2
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: Serrated Mating Area
Termination: Crimp
Wire Gauge: 10000-17000 CMA
Standard Package: 12,000
Style: Pigtail
Terminal Type: Splice
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 62311-2-ND,623112,A100766CT,A100766TR,-62311-2-SI
Base Product Number: 62311
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62311-2
Terminals 62311-2
Terminals PIGTAIL SPLICE Reel of 12000

Terminals PIGTAIL SPLICE Reel of 12000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100766CT-ND 1333689-62311-2 62311-2
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details