DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
870
880
890
900
910
920
923
924
925
926
927
928
929
930
931
932
933
934
935
940
950
960
970
980
990
1000
1050
1100
1150
1200
1250
1500
2000
2212
| Product Name | Notes |
|---|---|
| ".118"" DIAMETER TARGET DISC THT" | |
| ".148"" DIAMETER TARGET DISC SMT" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-20 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-20 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Fully Insulated" | |
| "1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)" | |
| "1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)" | |
| "10 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.220"" (5.59mm)" | |
| "12 Rectangular Connectors - Housings Receptacle Black 0.220"" (5.59mm)" | |
| "2 Position Housing Connector Female, Receptacle Black 0.187"" (4.75mm), 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Brown 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Green 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Red 0.250"" (6.35mm)" | |
| "2 Position Housing Connector Female, Receptacle Yellow 0.250"" (6.35mm)" | |
| "2 Rectangular Connectors - Housings Plug 0.409"" (10.40mm)" | |
| "2 Rectangular Connectors - Housings Plug Black 0.281"" (7.13mm)" | |
| "2 Rectangular Connectors - Housings Plug Green 0.100"" (2.54mm)" | |
| "2 Rectangular Connectors - Housings Plug Natural 0.125"" (3.18mm)" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 Rectangular Connectors - Housings Receptacle Black 0.220"" (5.59mm)" | |
| "3 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "3 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "3 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)" | |
| "3 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm), 0.187"" (4.75mm)" | |
| "3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)" | |
| "3 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm), 0.250"" (6.35mm)" | |
| "3 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "3 Position Housing Connector Female, Receptacle White 0.250"" (6.35mm)" | |
| "3 Rectangular Connectors - Housings Plug Black 0.220"" (5.59mm)" | |
| "4 Position Connector 0.250"" (6.35mm), 0.375"" (9.53mm)" | |
| "4 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Female, Receptacle Green 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm), 0.187"" (4.75mm)" | |
| "4 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm), 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Female, Receptacle White 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Female, Receptacle Yellow 0.250"" (6.35mm)" | |
| "4 Position Housing Connector Male, Tab Black 0.250"" (6.35mm), 0.375"" (9.53mm)" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.220"" (5.59mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.220"" (5.59mm)" | |
| "5 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "5 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "6 Position Housing Connector Female, Receptacle Black 0.187"" (4.75mm)" | |
| "6 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "6 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "6 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "7 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "8 Position Housing Connector Female, Receptacle Blue 0.250"" (6.35mm)" | |
| "8 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.098"" (2.50mm)" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Male" | |
| 020/060 28P PLUG ASSY(CODE C2) | |
| 050/110 48P CAP ASSY CODE A | |
| 10 Rectangular Connectors - Housings Natural | |
| 10P PLUG ASSEMBLY (2X5), GENER | |
| 10POS,MQS,REC HSG,UNSLD,COD E | |
| 12 Position Connector Array, Female Sockets Through Hole, Press-Fit Tin | |
| 134 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 134 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 15 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 15 Position Hinged Backshell Connector Gray 180° Unshielded | |
| 161 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 184 (178 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 184 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 190 (184 + 6 Power) Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 199 (193 + 6 Power) Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 2 Rectangular Connectors - Housings Receptacle Natural | |
| 20POS,TAB0.5X0.4,HEA DER ASSY,COD | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 25 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 25 Position Hinged Backshell Connector Gray 90°, 180° Unshielded | |
| 250 FASTON HSG. REC. 9.8MM2P BLA | |
| 250 FASTON HSG. REC. 9.8MM2P NAT | |
| 259 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Gold | |
| 259 Position Connector Differential Pair Array, Male Through Hole, Press-Fit Gold | |
| 291 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 3 Position Cluster Block Housing Connector Female, Receptacle Natural | |
| 3 Position Housing Connector Non-Gendered Black | |
| 3 Rectangular Connectors - Housings Plug Black | |
| 30 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle | |
| 315 (309 + 6 Power) Position Connector Differential Pair Array, Female Through Hole, Press-Fit | |
| 32POS,TAB0.5X0.4,HEA DER ASSY,COD | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 384 Position Connector Differential Pair Array, Female Through Hole | |
| 393 Position Connector Differential Pair Array, Female Through Hole, Press-Fit | |
| 4 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position LCEDI Receptacle Connector Solder Surface Mount, Right Angle | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Rectangular Connectors - Housings Plug Black | |
| 5(6)POS,NANOMQS,REC HSG,ASSY,SEA | |
| 5(6)POS,NANOMQS,REC HSG,ASSY,SLD | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 50 Position Rectangular Receptacle Connector IDC Gold 28 AWG, Stranded; 26-30 AWG, Solid | |
| 50 Position Rectangular Receptacle Connector IDC Gold | |
| 6 Pin Screw Terminal, Power Tap M4 Through Hole | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Connector Array, Female Sockets Through Hole, Press-Fit Tin | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Rectangular Connectors - Housings Receptacle Natural | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| 83 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 89 Position Connector Differential Pair Array, Female Through Hole, Press-Fit Tin | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position Hinged Backshell Connector Black 45°, 180° Unshielded | |
| 9 Position Hinged Backshell Connector Black 90°, 180° Unshielded | |
| 9 Position Two Piece Backshell Connector 180° Shielded | |
| Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin (2) 50Ohm | |
| Adapter Coaxial Connector SMB Jack, Male Pin To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMB Plug, Female Socket To SMB Jack, Male Pin (2) 50Ohm | |
| BNC, Triaxial Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC, Triaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| CAGE ASSEMBLY, QSFP28 1X1, SPRIN | |
| CONN QC RCPT 14-18AWG 0.250 | |
| Connector Boot For SDL Connectors | |
| Connector Cap (Cover) For Phone Jacks Gray | |
| Connector Ferrule For 36 and 50 Series Round-Cable SDL Plug Connectors | |
| Connector Ferrule For SDL Connectors | |
| Connector Shield, Bottom For SDL Connectors | |
| Connector Shield, Top For SDL Connectors | |
| Connector Slide Latch For AMPLIMITE Series | |
| Connector Washer, Saddle For 5206052-3 | |
| Connector | |
| HSG,2P,POS LOCK,MKIII,250 SERI | |
| HSG,4P,POS LOCK,MKIII,250 SERI | |
| HSG,P LOCK,MKIII,250 SER,4P/3C | |
| HSG,POSILOCK, MKIII, 8 POS,250 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e | |
| Jackscrew Socket For AMPLIMITE Series HD, HDF | |
| Jackscrew Socket For AMPLIMITE Series HD | |
| Jackscrew Socket For AMPLIMITE Series HDE, HDF, HDP | |
| Jackscrew Socket For AMPLIMITE Series HDF, HDP | |
| Jackscrew Socket For AMPLIMITE Series | |
| Jackscrew, Slotted For AMPLIMITE Series HDE, HDP | |
| Jackscrew, Slotted For AMPLIMITE Series | |
| MCON 5P PLUG COVER TYPE-F BLK | |
| MCP 1.5/2.8 SLD 30P PLUG ASSY | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 13 (10 + 3 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 17 (15 + 2 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 24 (17 + 7 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 25 (22 + 3 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 36 (32 + 4 Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax) Position | |
| POSI-LOK HSG.250-4 POS RAST5 | |
| Position Blade Type Power Housing Connector | |
| Position Connector | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 11 (10 + 1 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 21 (17 + 4 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 21 (20 + 1 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 24 (17 + 7 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 36 (32 + 4 Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 5 (Coax or Power) Position | |
| Receptacle for Female Contacts Housing D-Sub, Combo Connector 9 (5 + 4 Coax or Power) Position | |
| Ring Terminal Connector 1/2 Stud Circular 10 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/2 Stud Circular 12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 4 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 24-26 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 1/0 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 2 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 2/0 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 6 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 8 AWG Crimp | |
| Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP | |
| Terminal Foil Connector Barrel 14-16 AWG Nickel | |
| TERMINAL JE CONNECTOR, TOP | |
| Terminal Power Ring Connector Crimp 10-16 AWG | |
| Terminal Power Ring Connector Screw 12-16 AWG | |
| Terminal Relay Terminal Connector Crimp, Flag 10-12 AWG |
| << Prev | Next >> |