BERGSTIK STR, 54102-S0814LF-BERG 0.100 HDR, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of bergstik str , part number 54102-S0814LF.
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
CONN HEADER VERT 28POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54102-S0814LF | 54102-S0814LF-ND | 54102-S0814LF |
| Product Name | BERGSTIK STR | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |