BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 24 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0812LF.
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 54102-S0812LF | 54102-S0812LF-ND |
| Product Name | BergStik ® | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Through Hole | |
| Voltage Rating | 1500 volts |