Amphenol Corporation BergStik ® 54101-S08-04

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 4 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-S08-04.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 4 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-S08-04.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 54101-S08-04 - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
54101-S08-04
BergStik ® 54101-S08-04
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 4 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-S08-04.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 4 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-S08-04.

Supplier's Site Datasheet
Headers, Male Pins - 54101-S08-04-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
54101-S08-04-ND
Headers, Male Pins 54101-S08-04-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amphenol Communications Solutions - 22C1650 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amphenol Communications Solutions
22C1650
Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amphenol Communications Solutions 22C1650
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 54101 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 54101 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 54101-S08-04 54101-S08-04-ND 22C1650
Product Name BergStik ® Headers, Male Pins Board-Board Connector Header, 4 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Board to Board Connector
Termination Through Hole Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Plug
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCPF-MB-M46 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Ribbon Cable Connectors - 1-103309-0 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details