BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 20 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0810LF.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
BERG 0.100 HDR-54102-S0810LF / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54102-S0810LF | 54102-S0810LF-ND | 79AJ9477 |
| Product Name | BergStik ® | Headers, Male Pins | Berg 0.100 Hdr-54102-S0810Lf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |