TE Connectivity RJ45 Connectors 5406275-2

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.68 MM  [.145 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.64 MM  [.537 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.68 MM  [.145 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.64 MM  [.537 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5406275-2 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5406275-2
RJ45 Connectors 5406275-2
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.68 MM  [.145 INCH ] Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Ganged Number of Loaded Positions : 8 Number of PCB Ground Tabs : 3 Number of Panel Ground Tabs : 15 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Multiple Ports Port Matrix Configuration : 1 x 4 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 13.64 MM  [.537 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 20 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Ground Tab Location : 3.68 MM  [.145 INCH ]
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin over Copper

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Ganged
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 3
  • Number of Panel Ground Tabs : 15
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Multiple Ports
  • Port Matrix Configuration : 1 x 4

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 13.64 MM  [.537 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB and Panel Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-5406275-2
Electronic Connector 366-5406275-2
MJ ASSY,4P,8POS,SH,RVPG T,CAT5 Product overview: 5406275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5406275-2 can be used for catalog matching and distributor lookup.

MJ ASSY,4P,8POS,SH,RVPGT,CAT5 Product overview: 5406275-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5406275-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5406275-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5406275-2
Modular Connectors / Ethernet Connectors 5406275-2
MJ ASSY,4P,8POS,SH,RVPG T,CAT5

MJ ASSY,4P,8POS,SH,RVPGT,CAT5

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5406275-2
Modular Connectors / Ethernet Connectors 5406275-2
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A144370-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A144370-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A144370-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5406275-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5406275-2
Modular Connectors / Ethernet Connectors 5406275-2
Modular Connectors / Ethernet Connectors MJ ASSY 4P 8P SH RVPGT CAT5

Modular Connectors / Ethernet Connectors MJ ASSY 4P 8P SH RVPGT CAT5

Buy Now Datasheet
Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity - 19R2143 - Newark, An Avnet Company
Chicago, IL, United States
Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity
19R2143
Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity 19R2143
MJ ASSY,4P,8POS,SH,RVPG T,CAT5

MJ ASSY,4P,8POS,SH,RVPGT,CAT5

Supplier's Site
Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity - 76AC8783 - Newark, An Avnet Company
Chicago, IL, United States
Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity
76AC8783
Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity 76AC8783
MJ ASSY,4P,8POS,SH,RVPG T,CAT5

MJ ASSY,4P,8POS,SH,RVPGT,CAT5

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5406275-2 366-5406275-2 5406275-2 A144370-ND 5406275-2 19R2143
Product Name RJ45 Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Mj Assy,4P,8Pos,sh,rvpgt,cat5 Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data