BANANA PLUG (RED)
Banana Plug, Stackable Connector Standard Banana Solderless Red
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot.
BANANA PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
CONN BANANA PLUG STACK SLDRLESS
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5406-2 | 501-1539-ND | 70197209 | 96F7090 | 5406-2 |
| Product Name | Jacks, Plugs | Banana Jack; Banana Jack; 15 A; Red; Beryllium Copper; 5000 Vrms (Max.) | Banana Plug, 15A, Screw, Red; Gender Pomona | Jacks, Plugs | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Mounting | Free Hanging (In-Line) | Panel | Panel Mount | Free Hanging (In-Line) | |
| Contact Size (AWG) | 18 to 22 AWG | 18 to 22 AWG | 18 to 22 AWG |