USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
CONN RCPT USB2.0 TYPEC SMD RA
CONN RCPT USB2.0 TYPEC SMD RA
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 839-54-00284TR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |