Radiall RF & Microwave 5402-1501-000

Description
RF
Request a Quote Datasheet
Description
RF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RF & Microwave
5402-1501-000
RF & Microwave 5402-1501-000
RF

RF

Buy Now
Coaxial Connector (RF) Adapters - 2201-5402-1501-000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
2201-5402-1501-000-ND
Coaxial Connector (RF) Adapters 2201-5402-1501-000-ND
Adapter Coaxial Connector BNC Plug, Male Pin To SMC Jack, Male Pin 50Ohm

Adapter Coaxial Connector BNC Plug, Male Pin To SMC Jack, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 5402-1501-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
5402-1501-000
RF Adapters - In Series 5402-1501-000
RF Adapters - In Series BNC MF STR NA

RF Adapters - In Series BNC MF STR NA

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 5402-1501-000 2201-5402-1501-000-ND 5402-1501-000
Product Name RF & Microwave Coaxial Connector (RF) Adapters RF Adapters - In Series
Connector Type BNC; SMC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCG-FB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details