Amphenol Corporation 1A 250V Electronic Connector 54020-44030LF

Description
44 Pos PLCC Socket, 2.54mm Pitch, Straight Solder, 1A, 250V Product overview: 54020-44030LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-54020-44030LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
44 Pos PLCC Socket, 2.54mm Pitch, Straight Solder, 1A, 250V Product overview: 54020-44030LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-54020-44030LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 250V Electronic Connector
2028-54020-44030LF
1A 250V Electronic Connector 2028-54020-44030LF
44 Pos PLCC Socket, 2.54mm Pitch, Straight Solder, 1A, 250V Product overview: 54020-44030LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-54020-44030LF can be used for catalog matching and distributor lookup.

44 Pos PLCC Socket, 2.54mm Pitch, Straight Solder, 1A, 250V Product overview: 54020-44030LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 250V, Electronic Connector, IC & Component Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2028-54020-44030LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 54020-44030LF - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
54020-44030LF
Connectors 54020-44030LF
Connectors

Connectors

Buy Now
IC Sockets - 609-4705-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
609-4705-ND
IC Sockets 609-4705-ND
44 (4 x 11) Pos PLCC Socket Tin Through Hole

44 (4 x 11) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 54020-44030LF - 856505-54020-44030LF - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 54020-44030LF
856505-54020-44030LF
Sockets for ICs, Transistors - 54020-44030LF 856505-54020-44030LF
Manufacturer: AMPHENOL Win Source Part Number: 856505-54020-44030LF Features: Pos Socket Package: Tube Family Name: 54020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 2266-54020-44030LF, 609-4705

Manufacturer: AMPHENOL
Win Source Part Number: 856505-54020-44030LF
Features: Pos Socket
Package: Tube
Family Name: 54020
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 2266-54020-44030LF, 609-4705

Buy Now Datasheet
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST Thru-Hole Tube - 44-54020-44030LF - Utmel Electronic Limited
Hong Kong, China
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST Thru-Hole Tube
44-54020-44030LF
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST Thru-Hole Tube 44-54020-44030LF
Conn PLCC Socket SKT 44 POS 2.54mm Solder ST Thru-Hole Tube

Conn PLCC Socket SKT 44 POS 2.54mm Solder ST Thru-Hole Tube

Supplier's Site
IC Sockets 54020-44030LF
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet
Sockets for ICs, Transistors - 54020-44030LF - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
54020-44030LF
Sockets for ICs, Transistors 54020-44030LF
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet
Plcc Socket, 44 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions - 54M6665 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
54M6665
Plcc Socket, 44 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions 54M6665
PLCC SOCKET, 44 POSITION, THROUGH HOLE; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:FCI 54020 Series; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

PLCC SOCKET, 44 POSITION, THROUGH HOLE; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:FCI 54020 Series; Row Pitch:2.54mm; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Plcc Sckt Skt 44 Pos 2.54Mm Sldr St Th Rohs Compliant Amphenol Communications Solutions - 61AC3766 - Newark, An Avnet Company
Chicago, IL, United States
Conn Plcc Sckt Skt 44 Pos 2.54Mm Sldr St Th Rohs Compliant Amphenol Communications Solutions
61AC3766
Conn Plcc Sckt Skt 44 Pos 2.54Mm Sldr St Th Rohs Compliant Amphenol Communications Solutions 61AC3766
CONN PLCC SCKT SKT 44 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN PLCC SCKT SKT 44 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2028-54020-44030LF 54020-44030LF 609-4705-ND 856505-54020-44030LF 44-54020-44030LF 54020-44030LF 54020-44030LF 54M6665
Product Name 1A 250V Electronic Connector Connectors IC Sockets Sockets for ICs, Transistors - 54020-44030LF Conn PLCC Socket SKT 44 POS 2.54mm Solder ST Thru-Hole Tube IC Sockets Sockets for ICs, Transistors Plcc Socket, 44 Position, Through Hole; No. Of Contacts Amphenol Communications Solutions
Gender Female / Jack
Termination Solder Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data