TE Connectivity D-Shaped Connectors 5406874-1

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Low Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter : 3.25 MM  [.128 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.68 MM  [.145 INCH ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Low Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter : 3.25 MM  [.128 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.68 MM  [.145 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5406874-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5406874-1
D-Shaped Connectors 5406874-1
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Low Primary Product Color : Black Shield Material : Carbon Steel Shield Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing : 4.06 MM  [.16 INCH ] Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyester Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Bail Lock Mounting Hole Diameter : 3.25 MM  [.128 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Attachment Style : Rear Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ] Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.68 MM  [.145 INCH ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Low
  • Primary Product Color : Black
  • Shield Material : Carbon Steel
  • Shield Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing : 4.06 MM  [.16 INCH ]

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyester

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Bail Lock
  • Mounting Hole Diameter : 3.25 MM  [.128 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Attachment Style : Rear Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 7

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .48 MM  [.018 INCH ]
  • Rectangular Termination Post & Tail Width : .6 MM  [.023 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.68 MM  [.145 INCH ]
Buy Now
Card Edge Connectors - 5406874-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5406874-1
Card Edge Connectors 5406874-1
ASSY,RCPT,50POS,SHD, LPF,V/MTG

ASSY,RCPT,50POS,SHD,LPF,V/MTG

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5406874-1
Card Edge Connectors 5406874-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Centronics Connectors - A115402-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A115402-ND
Centronics Connectors A115402-ND
50 Position Receptacle Connector SCSI Through Hole Solder

50 Position Receptacle Connector SCSI Through Hole Solder

Buy Now Datasheet
Assy,rcpt,50Pos,shd,lpf,v/mtg Amp - Te Connectivity - 42AJ4891 - Newark, An Avnet Company
Chicago, IL, United States
Assy,rcpt,50Pos,shd,lpf,v/mtg Amp - Te Connectivity
42AJ4891
Assy,rcpt,50Pos,shd,lpf,v/mtg Amp - Te Connectivity 42AJ4891
ASSY,RCPT,50POS,SHD, LPF,V/MTG

ASSY,RCPT,50POS,SHD,LPF,V/MTG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5406874-1 5406874-1 5406874-1 A115402-ND 42AJ4891
Product Name D-Shaped Connectors Card Edge Connectors Card Edge Connectors Centronics Connectors Assy,rcpt,50Pos,shd,lpf,v/mtg Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114763-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Ribbon Cable Connectors - 102154-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Mini PCI Express & mSATA - 2041119-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
6 suppliers
Headers, Male Pins - A28628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details