Preci-Dip SA IC Sockets 540-88-068-24-008

Description
68 (4 x 17) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet
Description
68 (4 x 17) Pos PLCC Socket Tin Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 540-88-068-24-008-ND - DigiKey
Thief River Falls, MN, United States
68 (4 x 17) Pos PLCC Socket Tin Through Hole

68 (4 x 17) Pos PLCC Socket Tin Through Hole

Buy Now Datasheet
Singapore, Singapore
1A 150V Electronic Connector
409-540-88-068-24-008
1A 150V Electronic Connector 409-540-88-068-24-008
68 Pos 1.27mm PLCC Socket, Straight Thru-Hole, 1A, 150V Product overview: 540-88-068-24-008 from Preci-Dip is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 150V, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-540-88-068-24-00 8 can be used for catalog matching and distributor lookup.

68 Pos 1.27mm PLCC Socket, Straight Thru-Hole, 1A, 150V Product overview: 540-88-068-24-008 from Preci-Dip is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 150V, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-540-88-068-24-008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 540-88-068-24-008 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
540-88-068-24-008
Sockets for ICs, Transistors 540-88-068-24-008
CONN SOCKET PLCC 68POS TIN

CONN SOCKET PLCC 68POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 540-88-068-24-008-ND 409-540-88-068-24-008 540-88-068-24-008
Product Name IC Sockets 1A 150V Electronic Connector Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Headers, Male Pins - A26309-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details