BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 3 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-S3003LF.
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
DUPLEX-54101-S3003LF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54101-S3003LF | 54101-S3003LF-ND | 51Y6998 |
| Product Name | BergStik ® | Headers, Male Pins | Duplex-54101-S3003Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |