BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-T1002LF.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
SH HDR S/R VERT TH-54101-T1002LF / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54101-T1002LF | 54101-T1002LF-ND | 51Y7010 |
| Product Name | BergStik ® | Headers, Male Pins | Sh Hdr S/r Vert Th-54101-T1002Lf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |