BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical Header, Through Hole, Single Row, 2 Positions, 2.54 mm Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54101-S3002LF.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
.100 SHROUDED HDR S/R VE-54101-S3002LF / Bag
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 54101-S3002LF | 54101-S3002LF-ND | 83AC6248 |
| Product Name | BergStik ® | Headers, Male Pins | .100 Shrouded Hdr S/r Ve-54101-S3002Lf / Bag Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |