DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
870
880
890
900
910
920
929
930
931
932
933
934
935
936
937
938
939
940
941
950
960
970
980
990
1000
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "14 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole" | |
| "4 Position Header Spacer Connector 0.100"" (2.54mm) Gold, GXT™ Through Hole" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36000, Cuttable position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 45000, Cuttable position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)" | |
| 1/0 CU STD BRL. 1 HOLE 3/8 IN BO | |
| 1/0 CU.STD.BRL.3/8 INCH BOLT 45 | |
| 1000 CU STD. BRL 1 HOLE 5/8 IN B | |
| 2/0 CU STD BRL 1 HOLE 3/8 INCH B | |
| 2/0 CU.STD.BRL.3/8 INCHBOLT 45 D | |
| 20 (4 x 5) Pos PLCC Socket Tin Surface Mount | |
| 20 (4 x 5) Pos PLCC Socket Tin-Lead Surface Mount | |
| 225-24 PINK BELL-END 3/8 INCH BO | |
| 250 CU STD. BRL. 1 HOLE.5 IN BOL | |
| 250 CU.STD.BRL.1/2 INCH BOLT 45 | |
| 262 FLX CU STD BAR 1H 1/2 BOLT B | |
| 28 (4 x 7) Pos PLCC Socket Tin Surface Mount | |
| 28 (4 x 7) Pos PLCC Socket Tin Through Hole | |
| 28 (4 x 7) Pos PLCC Socket Tin-Lead Through Hole | |
| 3/0 CU STD. BRL. 1 HOLE 3/8 IN B | |
| 3/0 CU.STD.BRL.3/8 INCHBOLT 45 D | |
| 3/0 STD BRL CU 90 DEG 3/8 BLT SI | |
| 300 CU STD. BRL. 1 HOLE 1/2 IN B | |
| 300 CU.STD.BRL.1/2 INCH BOLT 45 | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Surface Mount | |
| 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin-Lead Through Hole | |
| 32 (4 x 8) Pos PLCC Socket Tin Surface Mount | |
| 32 (4 x 8) Pos PLCC Socket Tin Through Hole | |
| 350 CU STD. BRL. 1 HOLE 1/2 IN B | |
| 4/0 CU STD. BRL. 1 HOLE 3/8 IN B | |
| 4/0 CU.STD.BRL.3/8 INCHBOLT 45 D | |
| 400 CU STD. BRL. 1 HOLE.5 IN BOL | |
| 400 KCMIL 3/8 HOLE 90 DEG | |
| 400 STD BRL CU 90 DEG 1/2 BLT SI | |
| 44 (4 x 11) Pos PLCC Socket Tin Surface Mount | |
| 44 (4 x 11) Pos PLCC Socket Tin Through Hole | |
| 44 (4 x 11) Pos PLCC Socket Tin-Lead Surface Mount | |
| 44 (4 x 11) Pos PLCC Socket Tin-Lead Through Hole | |
| 5 FLX STD BAR LUG 1H 1/4 BLT BEL | |
| 5 Position Spring Piston Connector Through Hole | |
| 50 Position Receptacle Connector SCSI Through Hole Solder | |
| 500 CU STD. BRL. 1 HOLE 1/2 IN B | |
| 52 (4 x 13) Pos PLCC Socket Tin Surface Mount | |
| 52 (4 x 13) Pos PLCC Socket Tin Through Hole | |
| 52 (4 x 13) Pos PLCC Socket Tin-Lead Through Hole | |
| 535 FLX CU STD BAR 1H 5/8 BLT BE | |
| 5410-00-130004 | |
| 5410-10-230408A-CS23 59 | |
| 5410-12-230408A | |
| 5410-12-340812 | |
| 54104 45 DEG BEND BTM STACK LUG | |
| 54104 45 DEGREE BEND NICKEL PLAT | |
| 54104 90 DEGREE BND NICKEL PLATE | |
| 54104 BOTTOM STACKING | |
| 54104 INSULATED BARREL | |
| 54104 NO8 STUD SILVER PLATED | |
| 54104 SILVER PLATED | |
| 54105 45 DEGREE BEND BOTTOM STAC | |
| 54105 90 DEGREE BND NICKEL PLATE | |
| 54105 INSULATED BARREL | |
| 54106 45 DEGREE BEND BOTTOM STAC | |
| 54106 90 DEG BND NICKEL PLATED | |
| 54106 INSULATED BARREL | |
| 54106 TOP STACKING LUG | |
| 54107 90 DEG BND WRENCH CLEAR .6 | |
| 54107 90 DEGREE NO10 STUD | |
| 54108 90 DEGREE BEND BOTTOM STAC | |
| 54109 45 DEGREE BEND BOTTOM STAC | |
| 54109 90 DEG BND SILVER PLATED | |
| 54109 NICKEL PLATED | |
| 54110 90 DEG BOTTOM STK SILVER P | |
| 54110 90 DEG. PLAIN FINISH NO MA | |
| 54110 90 DEGREE BEND, BOTTOM STA | |
| 54110 BELLED END | |
| 54110 NICKEL PLATED | |
| 54111 BELLED END | |
| 54111 SILVER PLATED | |
| 54111 W/NICKEL | |
| 54112 90 DEG BND NARROW W CLR .6 | |
| 54112 BELLED END | |
| 54112 NARROW TONGUE BELL SHAPED | |
| 54112 NARROW TONGUE | |
| 54112 NICKEL PLATED | |
| 54112 PLAIN FINISH | |
| 54113 PLAIN FINISH NO INK MARKIN | |
| 54114 SILVER PLATED | |
| 54115 3/8 BOLT BOTTOM STACKING | |
| 54115 3/8 BOLT TOP STACKING | |
| 54115 NARROW TNG 90 DEG BND 3/8 | |
| 54116 45 DEGREE BEND 3/8 BOLT | |
| 54116 BLANK TONGUE | |
| 54116 SILVER PLATED | |
| 54118 NARROW TONGUE 3/8 BOLT | |
| 54118 NARROW TONGUE 5/16 BOLT | |
| 5412-10-130508-CS235 9 | |
| 5412-10-130508 | |
| 54120 1/2 BOLT PLAIN FINISH NO M | |
| 54120 90 DEGREE BEND 3/8 BOLT | |
| 54120 90 DEGREE BEND.5 INCH BOLT | |
| 54122TB 90 DEGREE BEND | |
| 54124 BLANK TONGUE SILVER PLATED | |
| 54126 NARROW TONGUE 1/2 BOLT | |
| 54130 90 DEG BND NICKEL PLATED | |
| 54130 BELLED END 1/4 BOLT SHORT | |
| 6 FLX STD BAR 1H 1/4 BOLT BELL E | |
| 600 CU STD. BRL. 1 HOLE 5/8 IN B | |
| 600 FLX_CU STD BAR 1H 5/8 BLT BE | |
| 64 Position Plug Connector Free Hanging (In-Line), Right Angle IDC | |
| 68 (4 x 17) Pos PLCC Socket Tin Surface Mount | |
| 68 (4 x 17) Pos PLCC Socket Tin Through Hole | |
| 68 (4 x 17) Pos PLCC Socket Tin-Lead Surface Mount | |
| 68 (4 x 17) Pos PLCC Socket Tin-Lead Through Hole | |
| 700 CU. STD. BRL 1 HOLE 5/8 IN B | |
| 750 CU STD. BRL. 1 HOLE 5/8 IN B | |
| 750 MCM SB 5/16 BH | |
| 777 FLX_STD BAR 1H 5/8 BLT BELL | |
| 8 FLX STD BAR. NO10 STUD BELLED | |
| 800 CU STD. BRL. 1 HOLE 5/8 IN B | |
| 84 (4 x 21) Pos PLCC Socket Tin Surface Mount | |
| 84 (4 x 21) Pos PLCC Socket Tin Through Hole | |
| 84 (4 x 21) Pos PLCC Socket Tin-Lead Surface Mount | |
| 84 (4 x 21) Pos PLCC Socket Tin-Lead Through Hole | |
| 900 CU STD. BRL. 1 HOLE 5/8 IN B | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMB Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMC Jack, Male Pin 50Ohm | |
| Banana Plug, Stackable Connector Standard Banana Solderless Black | |
| Banana Plug, Stackable Connector Standard Banana Solderless Red | |
| Binding Post Connector Standard, Dual Fluted Black, Red Gold | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| CK PARALLEL SPLICE 231100/300000 | |
| CK PARALLEL SPLICE 478000/600000 | |
| CK PARALLEL SPLICE 601800/689400 | |
| CK PARALLEL SPLICE 738500/851800 | |
| CONN HEADER VERT 45000POS 2.54MM | |
| CONN MOD JACK 8P8C R/A UNSHLD | |
| Connector Backshell, Heat Shrink Adapter | |
| Connector Header Through Hole 2 position | |
| Connector Sealing Boot 11 Black | |
| Connector Sealing Boot 13 Black | |
| Connector Sealing Boot 17 Black | |
| Connector Sealing Boot 23 Black | |
| COPPER LUG 3/0 NARROW TONGUE | |
| CU 1HL LUG 90D BOTSTK 4/0 3/8B P | |
| CU 350 STD BAR NARROW TNG 1/2BLT | |
| CU 350 STD BAR NARROW TNG 3/8BLT | |
| CU 500 STD BAR NARROW TNG 1/2BLT | |
| CU 750 STD BAR NARROW TNG 1/2BLT | |
| CU 750 STD BAR NARROW TNG 5/8BLT | |
| CU LUG 400 KCMIL 5/16 STUD | |
| CU NO1 STD BAR NARROW TNG 1/4BLT | |
| CU NO4 STD BAR NARROW TNG 1/4BLT | |
| CU NP 1HL LUG STND BRL NO2 1/4B | |
| CU NP 1HL LUG STND BRL NO4 1/4B | |
| CU NP 1HL LUG STND BRL NO8 1/4B | |
| CU NP 1HL LUG STNDBRL NO1 1/4B G | |
| CU NP 1HL LUG STNDBRL NO6 1/4B B | |
| CU NP 1HL LUG STNDBRL NO8 NO10B | |
| CU SP 1HL LUG STND BRL 1/0 3/8B | |
| CU SP 1HL LUG STND BRL 2/0 3/8B | |
| CU SP 1HL LUG STND BRL 4/0 3/8B | |
| CU SP 1HL LUG STND BRL NO1 1/4B | |
| CU SP 1HL LUG STND BRL NO2 1/4B | |
| CU SP 1HL LUG STND BRL NO4 1/4B | |
| CU SP 1HL LUG STND BRL NO8 3/8B | |
| CU SP 1HL LUG STNDBRL NO6 1/4B B | |
| CU SP BLNK TNGE LUG STND 1000 PH | |
| CU TP 1HL LUG 45D STND 250 1/2B | |
| CU TP 1HL LUG 45D STND 350 1/2B | |
| CU TP 1HL LUG 45D STND 500 1/2B | |
| CU TP 1HL LUG 90D STD NO8 5/16B | |
| CU TP 1HL LUG 90D STD NO8 NO10B | |
| CU TP 1HL LUG 90D STND 1/0 3/8B | |
| CU TP 1HL LUG 90D STND 2/0 3/8B | |
| CU TP 1HL LUG 90D STND 250 1/2B | |
| CU TP 1HL LUG 90D STND 3/0 3/8B | |
| CU TP 1HL LUG 90D STND 300 1/2B | |
| CU TP 1HL LUG 90D STND 4/0 3/8B | |
| CU TP 1HL LUG 90D STND 400 1/2B | |
| CU TP 1HL LUG 90D STND 500 1/2B | |
| CU TP 1HL LUG 90D STND 600 5/8B | |
| CU TP 1HL LUG 90D STND NO1 1/4B | |
| CU TP 1HL LUG 90D STND NO2 1/4B | |
| CU TP 1HL LUG 90D STND NO4 1/4B | |
| CU TP 1HL LUG 90D STND NO6 1/4B | |
| CU TP 1HL LUG 90D STND NO8 1/4B | |
| CU TP 1HL LUG 90D STND NO8 3/8B | |
| CU TP 1HL LUG BOTSTACK 1/0 3/8B | |
| CU TP 1HL LUG BOTSTACK 2/0 3/8B | |
| CU TP 1HL LUG BOTSTACK 250 1/2B | |
| CU TP 1HL LUG BOTSTACK 3/0 3/8B | |
| CU TP 1HL LUG BOTSTACK 350 1/2B | |
| CU TP 1HL LUG BOTSTACK 4/0 3/8B | |
| CU TP 1HL LUG BOTSTACK 400 1/2B | |
| CU TP 1HL LUG BOTSTACK 600 1/2B | |
| CU TP 1HL LUG BOTSTACK NO1 1/4B | |
| CU TP 1HL LUG BOTSTACK NO8 1/4B | |
| CU TP 1HL LUG STND BRL 400 3/8B | |
| CU TP 1HL LUG STNDBRL 600 1/2B G | |
| CU TP 1HL LUG STNDBRL NO2 NO10B | |
| CU TP 1HL LUG STNDBRL NO8 NO8B R | |
| CU TP 1HL LUG TOPSTACK 1/0 3/8B | |
| CU TP 1HL LUG TOPSTACK 2/0 3/8B | |
| CU TP 1HL LUG TOPSTACK 250 1/2B | |
| CU TP 1HL LUG TOPSTACK 3/0 3/8B | |
| CU TP 1HL LUG TOPSTACK 350 1/2B | |
| CU TP 1HL LUG TOPSTACK 600 5/8B | |
| CU TP 1HL LUG TOPSTACK NO1 1/4B | |
| CU TP 1HL LUG TOPSTACK NO8 1/4B | |
| CU TP 1HL LUG90D STND 3/0 3/8B O | |
| CU TP 2WAY CONN SPLICE LONG 250 | |
| CU TP 2WAY CONN SPLICE LONG 3/0 | |
| CU TP 2WAY CONN SPLICE LONG 350 | |
| CU TP 2WAY CONN SPLICE LONG 4/0 | |
| CU TP 2WAY CONN SPLICE LONG 500 | |
| CU TP 2WAY CONN SPLICE LONG 750 | |
| CU TP BLNK TNGE LUG STND NO8 RED | |
| CU TP BLNKTNGE LUG STND 600 GRN | |
| CUNO2-3 STDBRL NARROW TNG 1/4BLT | |
| Jack Modular Connector 6p2c (RJ11) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat4 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat3 | |
| LUG,T & B METHOD,CU | |
| LUG,T&B METHOD,CU | |
| MJ ASSY,6P,8POS,SHLD,CA T5E,NS | |
| MJ ASSY,8POS,LPF,CAT 5 | |
| NAIL HEAD PIN | |
| NO1 CU STD BRL. 1 HOLE.25 INCH B | |
| NO1 CU. STDBRL 1/4 BOLT 45 DEG.B | |
| NO1 LUG NARROW TONGUE 90 DEG 1/4 | |
| NO14 TO NO10 CU STD. BAR. 1/4 BO | |
| NO14-10 STD BARREL NO10 STUD | |
| NO2 CU STD BRL 1 HOLE 1/4 INCH B | |
| NO2 CU STD BRL 1-HL LUG 1/4 IN S | |
| NO2 CU STDBRL 1/4 INCH BOLT 45 D | |
| NO4 CU STD BRL. 1 HOLE.25 INCH B | |
| NO4 CU STDBRL 1/4 BOLT 45DEG BEN | |
| NO6 CU STD. BRL. 1 HOLE 1/4 BOLT | |
| NO6 CU STDBRL 1/4 BOLT 45DEG BEN | |
| NO8 CU STD BRL 1 HOLE 1/4 INCH B | |
| NO8 CU STD BRL 1 HOLE 3/8 INCH B | |
| NO8 CU STD BRL. 1 HOLE NO10 STUD | |
| NO8 CU STDBRL 1HL 1/4 BOLT 45 DE | |
| NO8 CU STDBRL 1HL NO10 STUD 45 D | |
| NO8 CU STDBRL 1HL.5/16 BOLT 45 D | |
| NO8 STD. BRL. 1 HOLE 5/16INCH BO | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat3 IDC | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In | |
| SHORT BARREL 1 HOLE TOP | |
| SHORTB,CU,COL.KEYSTA KLUG | |
| Socket Contact Tin 20-22 AWG Crimp Stamped | |
| Socket Contact Tin 24-26 AWG Crimp Stamped | |
| TERM LUG TYPE 600MCM BLNK TNG PL | |
| TERM LUG TYPE 800MCM BLNK TNG PL | |
| TERM,LUG TYPE 800MCM,BLNK TNG,PL |
| << Prev | Next >> |