TE Connectivity RJ45 Connectors 5406721-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up PCB Retention Feature Material : Phosphor Bronze Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.52 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up PCB Retention Feature Material : Phosphor Bronze Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.52 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 5406721-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
5406721-1
RJ45 Connectors 5406721-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up PCB Retention Feature Material : Phosphor Bronze Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.4 MM  [.488 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Gray Housing Material : High Temperature Thermoplastic Mating Entry Location : Side Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount PCB Mount Retention Type : Boardlock Panel Mount Feature : With Panel Mount Feature Type : Panel Stops Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 650 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.52 MM  [.06 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • PCB Retention Feature Material : Phosphor Bronze

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.4 MM  [.488 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Gray
  • Housing Material : High Temperature Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Panel Stops

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 650

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.52 MM  [.06 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
366-5406721-1
Electronic Connector 366-5406721-1
RJ45 Connector, 8 Pos, Right Angle, SMT, Copper Alloy, Gold Plated Product overview: 5406721-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5406721-1 can be used for catalog matching and distributor lookup.

RJ45 Connector, 8 Pos, Right Angle, SMT, Copper Alloy, Gold Plated Product overview: 5406721-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-5406721-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5406721-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5406721-1
Modular Connectors / Ethernet Connectors 5406721-1
MJ,RJ45,SMT,GRAY,22 REEL

MJ,RJ45,SMT,GRAY,22 REEL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5406721-1
Modular Connectors / Ethernet Connectors 5406721-1
DUAL & SINGLE JACKS

DUAL & SINGLE JACKS

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5406721-1
Modular Connectors / Ethernet Connectors 5406721-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A121540TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A121540TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A121540TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A121540CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A121540CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A121540CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded

Buy Now Datasheet
Ethernet Connectors - 1864873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1864873
Ethernet Connectors 1864873
TE Connectivity 5406721-1 RJ45 Connector

TE Connectivity 5406721-1 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1864804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1864804
Ethernet Connectors 1864804
TE Connectivity 5406721-1 RJ45 Connector

TE Connectivity 5406721-1 RJ45 Connector

Supplier's Site
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1362644-5406721-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1362644-5406721-1
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1362644-5406721-1
Win Source Part Number: 1362644-5406721-1 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: A-RJ45 Package: Tape & Reel (TR) Product Status: Active Features: Board Lock, Panel Stops, Solder Retention Base Product Number: 5406721 Mounting Type: Surface Mount HTSUS: 8536.69.4040 ECCN: EAR99 Shielding: Unshielded Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Material: Copper Alloy Orientation: 90° Angle (Right) Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Housing Material: Thermoplastic Number of Ports: 1 LED Color: Does Not Contain LED Tab Direction: Up

Win Source Part Number: 1362644-5406721-1
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: A-RJ45
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Lock, Panel Stops, Solder Retention
Base Product Number: 5406721
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
ECCN: EAR99
Shielding: Unshielded
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Copper Alloy
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Thermoplastic
Number of Ports: 1
LED Color: Does Not Contain LED
Tab Direction: Up

Buy Now Datasheet
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amp - Te Connectivity - 39Y8311 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amp - Te Connectivity
39Y8311
Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amp - Te Connectivity 39Y8311
RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, CAT5; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 5406721-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5406721-1
Modular Connectors / Ethernet Connectors 5406721-1
Modular Connectors / Ethernet Connectors 8/8 R/A RJ45 SMT GRY

Modular Connectors / Ethernet Connectors 8/8 R/A RJ45 SMT GRY

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5406721-1 366-5406721-1 5406721-1 5406721-1 A121540TR-ND 1864873 1362644-5406721-1 39Y8311 5406721-1
Product Name RJ45 Connectors Electronic Connector Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Ethernet Connectors Connectors, Interconnects - Modular Connectors - Modular Connector Jacks Rj45 Conn, R/a Jack, 8P8C, 1Port, Cat5; Modular Connector Type Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount SMD/SMT Solder SMD/SMT
Mounting Panel Mount, Board Mount SMT Surface Mount Surface mount Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data