BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double row , 14 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 54102-S0807LF.
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
54102-S0807LF-BERG 0.100 ROHS COMPLIANT: YES
54102-S0807LF-BERG 0.100 / AMPHENOL FCI ROHS COMPLIANT: YES
CONN, HEADER, 14POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 54102-S0807LF | 609-5601-ND | 38AH4343 | 53K1431 |
| Product Name | BergStik ® | Headers, Male Pins | 54102-S0807Lf-Berg 0.100 Rohs Compliant Amphenol Communications Solutions | Conn, Header, 14Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | |
| Termination | Through Hole | Through Hole Straight | ||
| Voltage Rating | 1500 volts |