Pomona Electronics Jacks, Plugs 5406-0

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1538-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1538-ND
Jacks, Plugs 501-1538-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black

Banana Plug, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) - 70197208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.)
70197208
Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) 70197208
Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot. Designed to Fit on the End of Any 22 AWG to 18 AWG Wire Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter

Standard Banana Jacks, Solderless and Stackable, 5000 VRMS, 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Materials : Plug Body : Brass, Nickel Plated (Model 5406 Gold Plated). Plug Spring : Beryllium Copper, Nickel Plated (Model 5406 Gold Plated). Insulation : ABS. Set Screw : Steel, Zinc Plated, 8-32 Single Slot.

  • Designed to Fit on the End of Any 22 AWG to 18 AWG Wire
  • Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter
  • Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver
  • Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter
Supplier's Site
Jacks, Plugs - 5406-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
5406-0
Jacks, Plugs 5406-0
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Plug, 15A, Screw, Black; Gender Pomona - 96F7085 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Screw, Black; Gender Pomona
96F7085
Banana Plug, 15A, Screw, Black; Gender Pomona 96F7085
BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

BANANA PLUG, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1538-ND 70197208 5406-0 96F7085
Product Name Jacks, Plugs Banana Jack; Banana Jack; 15 A; Black; Beryllium Copper; 5000 Vrms (Max.) Jacks, Plugs Banana Plug, 15A, Screw, Black; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details