DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1610
1619
1620
1621
1622
1623
1624
1625
1626
1627
1628
1629
1630
1631
1640
1650
1660
1670
1680
1690
1700
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| 0.50 MM BASIC BLADE & BEAM TERMI | |
| 0.80 MM BASIC BLADE & BEAM TERMI | |
| 10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Tin | |
| 100 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 160 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 160 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 200 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 200 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| BTE-040-02-H-D-A-K-F R | |
| BTE-040-04-F-D-A-K-F R | |
| BTF1-09-04-1-C | |
| BTF1-09-05-1-B-SB | |
| BTF1-10-05-1-B-SB | |
| BTF1-11-05-1-ZB | |
| BTF1-11-05-1-ZN | |
| BTF1-11-06-1-B | |
| BTF1-11-06-1-ZB | |
| BTF1-11-06-1-ZN | |
| BTF1-12-08-1-B | |
| BTF1-13-04-1-C | |
| BTF1-13-05-1-C | |
| BTF1-13-07-1-C | |
| BTF1-14-06-1-B-SB | |
| BTF1-14-06-1-B | |
| BTF1-14-08-1-B-SB | |
| BTF1-14-08-1-B | |
| BTF1-14-10-1-B | |
| BTF1-15-04-1-C | |
| BTF1-15-05-1-C | |
| BTF1-15-05-1-ZB | |
| BTF1-15-08-1-B-SB | |
| BTF1-15-08-1-B | |
| BTF1-15-08-1-ZB | |
| BTF1-15-08-1-ZN | |
| BTF1-15-09-1-C | |
| BTF1-15-10-1-B | |
| BTF1-16-06-1-B-SB | |
| BTF1-16-08-1-B-SB | |
| BTF1-16-08-1-B | |
| BTF1-16-10-1-B | |
| BTF1-16-10-1-ZN | |
| BTF1-16-14-1-B-SB | |
| BTF1-17-17-1-C | |
| BTF1-18-07-1-B | |
| BTF1-18-09-1-B | |
| BTF1-19-10-1-C | |
| BTF1-20-07-1-B | |
| BTF1-20-10-1-B | |
| BTF1-20-16-1-B-SB | |
| BTF1-22-10-1-B | |
| BTF1-22-11-1-B-SB | |
| BTF1-22-11-1-B | |
| BTF1-22-18-1-B-SB | |
| BTF1-24-12-1-B | |
| BTF3-23-14-1-B-SB | |
| BTF3-23-14-1-B | |
| BTF3-23-14-1-ZB | |
| BTF3-23-16-1-B-SB | |
| BTF3-25-08-1-B | |
| BTF3-25-08-1-ZB | |
| CONN HDR 120POS SMD GOLD | |
| CONN HDR 60POS SMD GOLD | |
| CONN HDR 80POS SMD GOLD | |
| EMBOSS BTFW RECEPTACLE-BTFW10R-3 | |
| TERMINATION 75OHM F M 10PK |
| << Prev | Next >> |