HARWIN Circular Connector Assemblies C90-3101F10SL-3P

Description
Circular Cable Connector, Male contacts,
Request a Quote Datasheet
Description
Circular Cable Connector, Male contacts,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Connector, Male contacts,

Circular Cable Connector, Male contacts,

Buy Now
Circular Connector Assemblies - 952-1622-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1622-ND
Circular Connector Assemblies 952-1622-ND
3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 10Sl, 3 Position, Cable; Product Range Harwin - 27T3897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10Sl, 3 Position, Cable; Product Range Harwin
27T3897
Circular Connector Receptacle, Size 10Sl, 3 Position, Cable; Product Range Harwin 27T3897
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C90-3101F10SL-3P 952-1622-ND 27T3897
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 10Sl, 3 Position, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Circular Connector Accessories - BMF.0M.100.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN Twin-contact Connectors)   - XC5C-4822 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
7 suppliers