HARWIN Circular Connector Assemblies C90-3101F14S-6S

Description
6 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1629-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1629-ND
Circular Connector Assemblies 952-1629-ND
6 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

6 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 14S 6 Position Cable; Product Range Harwin - 27T3906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S 6 Position Cable; Product Range Harwin
27T3906
Circular Connector Receptacle, Size 14S 6 Position Cable; Product Range Harwin 27T3906
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S 6 POSITION CABLE; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S 6 POSITION CABLE; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1629-ND 27T3906
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 14S 6 Position Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC T-Adapter: Female, Female, Female - SALE-9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details