Switchcraft, Inc. C SERIES PANEL MOUNT C3F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
C SERIES PANEL MOUNT - C3F - Conxall Corporation
Villa Park, IL, USA
C SERIES PANEL MOUNT
C3F
C SERIES PANEL MOUNT C3F
C Series Circular Panel Mount 3 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which has .140" mounting holes requiring

C Series Circular Panel Mount 3 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish
The C Series features a round housing panel mount which has .140" mounting holes requiring

Supplier's Site
Circular Connector Assemblies - SC1007-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1007-ND
Circular Connector Assemblies SC1007-ND
3 Position Circular Connector Plug, Female Sockets Solder Cup

3 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
XLR Connectors - 8782536 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
8782536
XLR Connectors 8782536
Switchcraft C3F XLR Connector

Switchcraft C3F XLR Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
C3F
Audio & Video Connectors C3F
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 27F059 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
27F059
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 27F059
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet
XLR Receptacle; Female; 1.109 in.; 1.43in. - 70214150 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Female; 1.109 in.; 1.43in.
70214150
XLR Receptacle; Female; 1.109 in.; 1.43in. 70214150
Panel or Chassis Mount Female XLR Receptacles Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.953 " Dia. hole.

Panel or Chassis Mount Female XLR Receptacles
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.953 " Dia. hole.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C3F C3F SC1007-ND 8782536 C3F 27F059 70214150
Product Name C SERIES PANEL MOUNT Circular Connector Assemblies XLR Connectors Audio & Video Connectors Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall XLR Receptacle; Female; 1.109 in.; 1.43in.
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details