HARWIN Circular Connector Assemblies C90-3102R10SL-3P

Description
3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1630-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1630-ND
Circular Connector Assemblies 952-1630-ND
3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

3 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Panel Mount Connector, Receptac

Circular Panel Mount Connector, Receptac

Buy Now
Circular Connector Receptacle, Size 10Sl, 3 Position, Panel; Product Range Harwin - 27T3907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10Sl, 3 Position, Panel; Product Range Harwin
27T3907
Circular Connector Receptacle, Size 10Sl, 3 Position, Panel; Product Range Harwin 27T3907
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, PANEL; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, PANEL; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Mil-C-5015 Series, Receptacle, 3, Pin, Solder, Panel Rohs Compliant Harwin - 64R5511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series, Receptacle, 3, Pin, Solder, Panel Rohs Compliant Harwin
64R5511
Circular Connector, Mil-C-5015 Series, Receptacle, 3, Pin, Solder, Panel Rohs Compliant Harwin 64R5511
Circular Connector, MIL-C-5015 Series, Receptacle, 3, Pin, Solder, Panel RoHS Compliant: Yes

Circular Connector, MIL-C-5015 Series, Receptacle, 3, Pin, Solder, Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1630-ND C90-3102R10SL-3P 27T3907
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 10Sl, 3 Position, Panel; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details