Preferred by audio professionals
C Series Circular Panel Mount 4 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish
The C Series features a round housing panel mount which has .140" mounting holes requiring
4 Position Circular Connector Receptacle, Male Pins Solder Cup
QG CONNECTOR
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes
Panel or Chassis Mount Male XLR Receptacles
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.766 " Dia. Hole.
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C4M | C4M | SC2728-ND | C4M | C4M | 27F064 | 70214167 |
| Product Name | C SERIES PANEL MOUNT | Circular Connector Assemblies | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall | XLR Receptacle; Male; 1.008 in.; 0.813 in. | |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | ||
| Coupling / Adapter | Coupling / Adapter | ||||||
| Gender | Male / Plug | Male / Plug | |||||
| Geometry | Straight | Straight |