HARWIN Circular Connector Assemblies C90-3101F10SL-4S

Description
2 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1625-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1625-ND
Circular Connector Assemblies 952-1625-ND
2 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

2 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle,size 10Sl 2 Position Cable; Product Range Harwin - 27T3900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle,size 10Sl 2 Position Cable; Product Range Harwin
27T3900
Circular Connector Receptacle,size 10Sl 2 Position Cable; Product Range Harwin 27T3900
CIRCULAR CONNECTOR RECEPTACLE,SIZE 10SL 2 POSITION CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Gender:SocketRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE,SIZE 10SL 2 POSITION CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Gender:SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1625-ND 27T3900
Product Name Circular Connector Assemblies Circular Connector Receptacle,size 10Sl 2 Position Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1301-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details