Switchcraft, Inc. C SERIES PANEL MOUNT C4F

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
C SERIES PANEL MOUNT - C4F - Conxall Corporation
Villa Park, IL, USA
C SERIES PANEL MOUNT
C4F
C SERIES PANEL MOUNT C4F
C Series Circular Panel Mount 4 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which has .140" mounting holes requiring

C Series Circular Panel Mount 4 Pin XLR Female, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish
The C Series features a round housing panel mount which has .140" mounting holes requiring

Supplier's Site
Circular Connector Assemblies - SC2693-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2693-ND
Circular Connector Assemblies SC2693-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
C4F
Audio & Video Connectors C4F
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
XLR Receptacle; Female; 1.109 in.; 1.43in. - 70214166 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Female; 1.109 in.; 1.43in.
70214166
XLR Receptacle; Female; 1.109 in.; 1.43in. 70214166
Panel or Chassis Mount Female XLR Receptacles Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.953 " Dia. hole.

Panel or Chassis Mount Female XLR Receptacles
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.953 " Dia. hole.

Supplier's Site
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 27F063 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
27F063
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 27F063
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C4F C4F SC2693-ND C4F 70214166 27F063
Product Name C SERIES PANEL MOUNT Circular Connector Assemblies Audio & Video Connectors XLR Receptacle; Female; 1.109 in.; 1.43in. Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Female / Jack Female / Jack
Geometry Straight Straight
Unlock Full Specs
to access all available technical data