HARWIN Circular Connector Assemblies C90-3106F14S-6S

Description
6 (Power) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 (Power) Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1645-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1645-ND
Circular Connector Assemblies 952-1645-ND
6 (Power) Position Circular Connector Plug, Female Sockets Solder Cup

6 (Power) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Circular Straight Plug, Female contacts,

Circular Straight Plug, Female contacts,

Buy Now
Circular Connector, Plug, 6 Position, Cable; Product Range Harwin - 64R5530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Cable; Product Range Harwin
64R5530
Circular Connector, Plug, 6 Position, Cable; Product Range Harwin 64R5530
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1645-ND C90-3106F14S-6S 64R5530
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products