HARWIN Circular Connector Assemblies C90-3101F14S-2P

Description
4 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1626-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1626-ND
Circular Connector Assemblies 952-1626-ND
4 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

4 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Circular Cable Connector, Male contacts,

Circular Cable Connector, Male contacts,

Buy Now
Circular Connector Receptacle, Size 14S 4 Position, Cable; Product Range Harwin - 27T3903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S 4 Position, Cable; Product Range Harwin
27T3903
Circular Connector Receptacle, Size 14S 4 Position, Cable; Product Range Harwin 27T3903
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S 4 POSITION, CABLE; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S 4 POSITION, CABLE; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site
Circular Connector, Mil-C-5015 Series, Receptacle, 4, Pin, Solder, Cable Mount Rohs Compliant Harwin - 64R5507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series, Receptacle, 4, Pin, Solder, Cable Mount Rohs Compliant Harwin
64R5507
Circular Connector, Mil-C-5015 Series, Receptacle, 4, Pin, Solder, Cable Mount Rohs Compliant Harwin 64R5507
Circular Connector, MIL-C-5015 Series, Receptacle, 4, Pin, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, MIL-C-5015 Series, Receptacle, 4, Pin, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1626-ND C90-3101F14S-2P 27T3903
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 14S 4 Position, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details