Switchcraft, Inc. C SERIES PANEL MOUNT C3M

Description
Preferred by audio professionals
Request a Quote Datasheet
Description
Preferred by audio professionals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Preferred by audio professionals

Preferred by audio professionals

Supplier's Site
C SERIES PANEL MOUNT - C3M - Conxall Corporation
Villa Park, IL, USA
C SERIES PANEL MOUNT
C3M
C SERIES PANEL MOUNT C3M
C Series Circular Panel Mount 3 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish The C Series features a round housing panel mount which has .140" mounting holes requiring

C Series Circular Panel Mount 3 Pin XLR Male, mounts w/#5 Screws (Not included) - Silver Pins / Nickel Finish
The C Series features a round housing panel mount which has .140" mounting holes requiring

Supplier's Site
Circular Connector Assemblies - SC1008-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC1008-ND
Circular Connector Assemblies SC1008-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
C3M
Audio & Video Connectors C3M
QG CONNECTOR, RoHS

QG CONNECTOR, RoHS

Buy Now
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 27F060 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
27F060
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 27F060
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:C Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet
XLR Receptacle; Male; 1.008 in.; 0.813 in. - 70214151 - Allied Electronics, Inc.
Fort Worth, TX, USA
XLR Receptacle; Male; 1.008 in.; 0.813 in.
70214151
XLR Receptacle; Male; 1.008 in.; 0.813 in. 70214151
Panel or Chassis Mount Male XLR Receptacles Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.” Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.766 " Dia. Hole.

Panel or Chassis Mount Male XLR Receptacles
Plugs and receptacles offer up to 5-contact versatility by means of up to four circuit contacts plug electrically integrated ground terminal on shell. Neoprene cable strain relief bushing keyed to shell; ribbed for easy access to male plugs. Die-cast zinc alloy with satin-nickel finish. Receptacles will mate with all standard audio connectors. Right angle configuration reduces “cable clutter.”
Flange has three 0.140 " Dia. Holes for #5-40 mounting screws. Mounts from front of panel or chassis in 0.766 " Dia. Hole.

Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C3M C3M SC1008-ND C3M 27F060 70214151
Product Name C SERIES PANEL MOUNT Circular Connector Assemblies Audio & Video Connectors Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall XLR Receptacle; Male; 1.008 in.; 0.813 in.
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details