HARWIN Circular Connector Assemblies C90-3106F10SL-4P

Description
2 (Power) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Description
2 (Power) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 10SL, 2 Position, Free Hanging, part number 27T3919, is part of the C90 series of high reliability, rugged circular connectors designed to meet the standards of MIL-DTL-5015. This connector features a solder pin contact type and is RoHS compliant. It is suitable for applications in harsh environments, offering full environmental sealing that exceeds IP-67 ratings, making it resistant to moisture and extreme conditions. The connector is designed for easy intermateability with other connectors that comply with MIL-DTL-5015 standards. It is recommended for use in commercial off-the-shelf (COTS) applications where military specifications are not mandatory. The connector's threaded and polarized coupling ensures secure connections, and it is designed for durability and low-cost performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 10SL, 2 Position, Free Hanging, part number 27T3919, is part of the C90 series of high reliability, rugged circular connectors designed to meet the standards of MIL-DTL-5015. This connector features a solder pin contact type and is RoHS compliant. It is suitable for applications in harsh environments, offering full environmental sealing that exceeds IP-67 ratings, making it resistant to moisture and extreme conditions. The connector is designed for easy intermateability with other connectors that comply with MIL-DTL-5015 standards. It is recommended for use in commercial off-the-shelf (COTS) applications where military specifications are not mandatory. The connector's threaded and polarized coupling ensures secure connections, and it is designed for durability and low-cost performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1640-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1640-ND
Circular Connector Assemblies 952-1640-ND
2 (Power) Position Circular Connector Plug, Male Pins Solder Cup

2 (Power) Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Straight Plug, Male contacts, 2

Circular Straight Plug, Male contacts, 2

Buy Now
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Plug, Size 10Sl,2 Position, Free Hanging; Product Range Harwin - 27T3919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10Sl,2 Position, Free Hanging; Product Range Harwin
27T3919
Circular Connector Plug, Size 10Sl,2 Position, Free Hanging; Product Range Harwin 27T3919
CIRCULAR CONNECTOR PLUG, SIZE 10SL,2 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 10SL,2 POSITION, FREE HANGING; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1640-ND C90-3106F10SL-4P 27T3919
Product Name Circular Connector Assemblies Circular Connector Plug, Size 10Sl,2 Position, Free Hanging; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products