DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1570 1580 1590 1600 1610 1620 1625 1626 1627 1628 1629 1630 1631 1632 1633 1634 1635 1636 1637 1640 1650 1660 1670 1680 1690 1700 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"5.23mm (0.206"") Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
AEROSPLICE-1W-FR059
AEROSPLICE-4W-A-FR05 9
AEROSPLICE-4W-R-FR05 9
C115366-2410C
C115366-2623D
CONN D-SUB HD HOUSING PLUG 15POS
CONN D-SUB HD HOUSING PLUG 26POS
CONN D-SUB HD HOUSING PLUG 44POS
CONN D-SUB HD HOUSING PLUG 62POS
CONN D-SUB HD HOUSING PLUG 78POS
CONN D-SUB HD HOUSING RCPT 15POS
CONN D-SUB HD HOUSING RCPT 26POS
CONN D-SUB HD HOUSING RCPT 44POS
CONN D-SUB HD HOUSING RCPT 62POS
CONN D-SUB HD HOUSING RCPT 78POS
CONN D-SUB HD HSG PLUG 104POS
CONN D-SUB HD HSG RCPT 104POS
CONN D-SUB HOUSING PLUG 15POS
CONN D-SUB HOUSING PLUG 25POS
CONN D-SUB HOUSING PLUG 37POS
CONN D-SUB HOUSING PLUG 50POS
CONN D-SUB HOUSING PLUG 9POS
CONN D-SUB HOUSING RCPT 11POS
CONN D-SUB HOUSING RCPT 13POS
CONN D-SUB HOUSING RCPT 15POS
CONN D-SUB HOUSING RCPT 17POS
CONN D-SUB HOUSING RCPT 21POS
CONN D-SUB HOUSING RCPT 25POS
CONN D-SUB HOUSING RCPT 27POS
CONN D-SUB HOUSING RCPT 36POS
CONN D-SUB HOUSING RCPT 37POS
CONN D-SUB HOUSING RCPT 3POS
CONN D-SUB HOUSING RCPT 50POS
CONN D-SUB HOUSING RCPT 5POS
CONN D-SUB HOUSING RCPT 7POS
CONN D-SUB HOUSING RCPT 8POS
CONN D-SUB HOUSING RCPT 9POS
CONN MICRO-D HOUSING PLUG 15POS
CONN MICRO-D HOUSING PLUG 21POS
CONN MICRO-D HOUSING PLUG 25POS
CONN MICRO-D HOUSING PLUG 31POS
CONN MICRO-D HOUSING PLUG 37POS
CONN MICRO-D HOUSING PLUG 51POS
CONN MICRO-D HOUSING PLUG 9POS
CONN MICRO-D HOUSING RCPT 15POS
CONN MICRO-D HOUSING RCPT 21POS
CONN MICRO-D HOUSING RCPT 25POS
CONN MICRO-D HOUSING RCPT 31POS
CONN MICRO-D HOUSING RCPT 37POS
CONN MICRO-D HOUSING RCPT 51POS
CONN MICRO-D HOUSING RCPT 9POS
Connector Insert Retention Sleeve - C13, C17 For Power Cord Receptacles
CONNECTORS_EF
Male Insert 3+Ground Position Screw
Male Insert 4+Ground Position Screw
Male Insert Black 6+Ground Position Screw
Male Insert Gray 3+2+Ground Position Screw
Male Insert Gray 4 Position Screw
Male Insert Gray 4+2+Ground Position Screw
Male Insert Gray 6+2+Ground Position Screw
Male Insert Gray 6+Ground Position Screw
Male Insert without Contacts Gray 4+2+Ground Position Crimp
Male Insert without Contacts Gray 5+Ground Position Crimp
Male Insert without Contacts Gray 6+Ground Position Crimp
Male Insert without Contacts Gray 7+Ground Position Crimp
Male Module without Contacts 4 Position Crimp
Male Module without Contacts Black 2 Position
Male Module without Contacts Black 6 Position Crimp
NICKEL PLATED FORK 12-10 WITH NO
NON-INS FORK TERM 12-10 1/4
PLUG, MALE PINS 17POS FREE-HNG
PLUG, MALE PINS 20POS FREE-HNG
PLUG, MALE PINS 27POS FREE-HNG
Position Connector
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/E Panel Mount, Snap-In
UNINS FORK TERM 12-10 NO6

<< Prev Next >>