DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1570
1580
1590
1600
1610
1620
1621
1622
1623
1624
1625
1626
1627
1628
1629
1630
1631
1632
1633
1640
1650
1660
1670
1680
1690
1700
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| ".100"" LOW PROFILE JUMPER" | |
| "1 (1 x 1) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "10 (1 x 10) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Gold" | |
| "10 (1 x 10) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "10 (2 x 5) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "100 (2 x 50) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "11 (1 x 11) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "12 (1 x 12) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "12 (1 x 12) Position Shunt Connector Black Insulated 0.100"" (2.54mm) Tin" | |
| "12 (2 x 6) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "14 (2 x 7) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "16 (2 x 8) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "2 (1 x 2) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "2 (1 x 2) Position Shunt Connector Black Insulated 0.100"" (2.54mm) Tin" | |
| "2 (2 x 1) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "20 (1 x 20) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "20 (2 x 10) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "22 (2 x 11) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "24 (2 x 12) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "26 (2 x 13) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "28 (2 x 14) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "3 (1 x 3) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "3 (1 x 3) Position Shunt Connector Black Insulated 0.100"" (2.54mm) Tin" | |
| "30 (2 x 15) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "4 (1 x 4) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "4 (2 x 2) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "40 (2 x 20) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "5 (1 x 5) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "50 (1 x 50) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "50 (2 x 25) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "6 (1 x 6) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Gold" | |
| "6 (1 x 6) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "6 (2 x 3) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "7 (1 x 7) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Gold" | |
| "7 (1 x 7) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "7 (1 x 7) Position Shunt Connector Black Insulated 0.100"" (2.54mm) Gold" | |
| "72 (2 x 36) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "8 (1 x 8) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Surface Mount" | |
| "8 (2 x 4) Position Shunt Connector Black Insulated 0.079"" (2.00mm) Tin" | |
| 0.50 MM BASIC BLADE & BEAM TERMI | |
| 0.635 MM BASIC BLADE & BEAM TERM | |
| 10 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 10 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 10 Position Circular Connector Receptacle, Male Pins Solder | |
| 100 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 12 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 12 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 12-10 FULLY INSULATED NYLON .250 | |
| 12-10 VINYL INSUL. PIGGYBACK | |
| 12-10 VINYL INSULATED #10 RING T | |
| 12-10 VINYL INSULATED #8 RING TE | |
| 12-10 VINYL INSULATED .250 X 0.0 | |
| 12-10 VINYL INSULATED .250 X 0.3 | |
| 14 PIN .300 SPACING MACHINE PIN | |
| 15 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 150 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 150 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 16 PIN .300 SPACING MACHINE PIN | |
| 16-14 FULLY INSULATED NYLON .157 | |
| 16-14 FULLY INSULATED NYLON .250 | |
| 16-14 FULLY INSULATED VINYL .157 | |
| 16-14 FULLY NYLON INSULATED.250 | |
| 16-14 VINYL INSUL. PIGGYBACK | |
| 16-14 VINYL INSULATED #10 RINGTE | |
| 16-14 VINYL INSULATED #6 RINGTER | |
| 16-14 VINYL INSULATED #8 RINGTER | |
| 16-14 VINYL INSULATED .157 MALE | |
| 16-14 VINYL INSULATED .187 X 0.0 | |
| 16-14 VINYL INSULATED .187 X 0.2 | |
| 16-14 VINYL INSULATED .250 X 0.0 | |
| 16-14 VINYL INSULATED 1/4 RINGTE | |
| 16-14 VINYL INSULATED 3/8 RINGTE | |
| 16-14 VINYL INSULATED 5/16 RING | |
| 18 PIN .300 SPACING MACHINE PIN | |
| 2.00 MM LOW PROFILE JUMPER | |
| 200 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 22-18 FULLY INSULATED NYLON .157 | |
| 22-18 FULLY INSULATED NYLON .250 | |
| 22-18 FULLY INSULATED VINYL .157 | |
| 22-18 FULLY NYLON INSULATED.250 | |
| 22-18 FULLY NYLON INSULULATED.25 | |
| 22-18 VINYL INSUL. PIGGYBACK | |
| 22-18 VINYL INSULATED #10 RINGTE | |
| 22-18 VINYL INSULATED #6 RING TE | |
| 22-18 VINYL INSULATED #8 RINGTER | |
| 22-18 VINYL INSULATED .157 MALE | |
| 22-18 VINYL INSULATED .187 X 0.0 | |
| 22-18 VINYL INSULATED .187 X 0.2 | |
| 22-18 VINYL INSULATED .250 X 0.0 | |
| 22-18 VINYL INSULATED 1/4 RINGTE | |
| 22-18 VINYL INSULATED 3/8 RINGTE | |
| 22-18 VINYL INSULATED 5/16 RING | |
| 240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 2MM STACKABLE BANANA PLUG RED | |
| 3 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 300 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 300 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 360 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 5 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 50 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold | |
| 6 PIN .300 SPACING MACHINE PIN I | |
| 7 Position Circular Connector Receptacle, Male Pins Solder Cup | |
| 8 PIN .300 SPACING MACHINE PIN I | |
| Adapter Connector BNC Female To Banana Plug, Double Black | |
| Adapter Connector BNC Male To Banana Plug, Double Black | |
| Banana Jack Connector Standard Banana Press-Fit Black | |
| Banana Jack Connector Standard Banana Press-Fit Red | |
| Banana Jack Connector Standard Banana Solder Lug | |
| Banana Plug Connector Standard Banana Solder Lug | |
| Banana Plug Connector Standard Banana Solderless Black | |
| Banana Plug Connector Standard Banana Solderless Red | |
| Banana Plug Connector Standard Banana Threaded, Internal (Screw) Black | |
| Banana Plug Connector Standard Banana Threaded, Internal (Screw) Red | |
| Banana Plug Connector Standard Banana Threaded | |
| Banana Plug, Double, Stackable Connector Standard Banana Solderless Black | |
| Banana Plug, Double, Stackable Connector Standard Banana Solderless Green | |
| Banana Plug, Double, Stackable Connector Standard Banana Solderless Red | |
| Banana Plug, Stackable Connector Standard Banana Solder Black | |
| Banana Plug, Stackable Connector Standard Banana Solderless Black | |
| Banana Plug, Stackable Connector Standard Banana Solderless Red | |
| Binding Post Connector Standard Hex Black Nickel | |
| Binding Post Connector Standard Hex Red Nickel | |
| Binding Post Connector Standard Knurled Black Nickel | |
| Binding Post Connector Standard, Dual Hex Black, Red Nickel | |
| Black Spade Terminal Connector Threaded | |
| BNC MALE TO STACKABLE BINDING PO | |
| BNC TERMINATION DC - 4 GHZ, 50 | |
| BNC TERMINATION DC-1000 MHZ, 75 | |
| BTH-120-06-H-D | |
| BTH-120-06-L-D-LC | |
| BTH-120-06-L-D | |
| BTH-120-09-F-D-K-TR | |
| BTH-120-09-F-D-K | |
| BTH-120-09-H-D-TR | |
| BTH-120-09-L-D-TR | |
| BTH-130-02-L-D-A | |
| BTH1-21-07-1-B-SB | |
| BTH1-21-07-1-B | |
| BTH1-21-07-1-ZN-SB | |
| BTH1-21-08-1-B-SB | |
| BTH1-21-08-1-B | |
| BTH1-21-08-1-C | |
| BTH1-21-08-2-Z | |
| BTH1-21-09-1-B-SB | |
| BTH1-21-09-1-C-SB | |
| BTH1-21-09-2-Z | |
| BTH1-21-10-1-B-SB | |
| BTH1-21-10-1-B | |
| BTH1-21-10-1-C | |
| BTH1-21-10-1-ZN | |
| BTH1-21-10-2-Z | |
| BTH1-21-11-1-B | |
| BTH1-21-11-1-ZN | |
| BTH1-21-12-1-C-SB | |
| BTH1-21-12-1-ZN-SB | |
| BTH1-21-12-2-Z | |
| BTH1-21-12-4-J | |
| BTH1-21-13-1-B | |
| BTH1-21-14-1-B-SB | |
| BTH1-21-14-1-B | |
| BTH1-21-14-1-C-SB | |
| BTH1-21-14-1-ZN-SB | |
| BTH1-21-14-4-J | |
| BTH1-21-16-1-B-SB | |
| BTH1-21-16-1-B | |
| BTH1-21-16-1-ZB-SB | |
| BTH1-21-16-1-ZN-SB | |
| BTH1-21-16-1-ZN | |
| BTH1-21-22-1-B | |
| BTH1-21-22-1-ZN-SB | |
| BTH1-23-08-1-B-SB | |
| BTH1-23-10-1-B | |
| BTH1-23-10-1-C | |
| BTH1-23-10-1-ZB | |
| BTH1-23-10-2-Z | |
| BTH1-23-10-4-J | |
| BTH1-23-11-1-B | |
| BTH1-23-12-1-B | |
| BTH1-23-12-1-ZN-SB | |
| BTH1-23-13-1-B | |
| BTH1-23-14-1-B-SB | |
| BTH1-23-14-1-B | |
| BTH1-23-14-1-ZN-SB | |
| BTH1-23-16-1-B-SB | |
| BTH1-23-16-1-B | |
| BTH1-23-16-1-C-SB | |
| BTH1-23-16-1-ZN-SB | |
| BTH1-23-16-4-J | |
| BTH1-25-03-1-B-SB | |
| BTH1-25-08-1-ZN-SB | |
| BTH1-25-10-1-B-SB | |
| BTH1-25-10-1-B | |
| BTH1-25-10-1-ZB | |
| BTH1-25-10-1-ZN-SB | |
| BTH1-25-11-1-ZB-SB | |
| BTH1-25-12-1-B | |
| BTH1-25-12-1-ZN-SB | |
| BTH1-25-12-4-J | |
| BTH1-25-13-1-C | |
| BTH1-25-13-1-ZN | |
| BTH1-25-14-1-B | |
| BTH1-25-14-1-ZN | |
| BTH1-25-14-2-Z | |
| BTH1-25-15-1-C | |
| BTH1-25-16-1-B-SB | |
| BTH1-25-16-1-C-SB | |
| BTH1-25-16-1-ZB | |
| BTH1-25-16-1-ZN-SB | |
| BTH1-25-16-2-Z | |
| BTH1-25-18-1-B-SB | |
| BTH1-25-18-1-B | |
| BTH1-25-18-1-C | |
| BTH1-25-18-2-Z | |
| BTH1-25-18-4-J-SB | |
| BTH1-25-18-4-J | |
| BTH1-25-20-1-B | |
| BTH1-25-20-1-ZB | |
| BTH1-25-20-1-ZN-SB | |
| BTH1-25-20-1-ZN | |
| BTH1-25-22-1-B-SB | |
| CERES, STANDARD SIZE, 2A, 10 PIN | |
| CERES, STANDARD SIZE, 2A, 12 PIN | |
| CONN CBL BOARD IN STR PCB | |
| CONN HDR 300POS SMD GOLD | |
| CONN SMA JACK R/A 50 OHM PCB | |
| CONN SMA JACK R/A 50 OHM SMD | |
| CONN SMA JACK STR 50 OHM CRIMP | |
| CONN SMA JACK STR 50 OHM PCB | |
| CONN SMA JACK STR 50 OHM PUSH | |
| CONN SMA JACK STR 50 OHM SMD | |
| CONN SMA JACK STR 50 OHM SOLDE | |
| CONN SMA JACK STR 50 OHM SOLDER | |
| CONN SMA JACK STR 50OHM CRIMP | |
| CONN SMA JACK STR 50OHM EDGE M | |
| CONN SMA JACK STR 50OHM PCB | |
| CONN SMA JACK STR 50OHM SOLDER | |
| CONN SMA PLUG R/A 50 OHM SOLDER | |
| CONN SMA PLUG R/A 50OHM PCB | |
| CONN SMA PLUG STR 50 OHM CRIMP | |
| CONN SMA PLUG STR 50 OHM PUSH | |
| CONN SMA PLUG STR 50 OHM SOLDER | |
| CONN SMA PLUG STR 50 OHM | |
| CONN SMA PLUG STR 50OHM CRIMP | |
| CONN SMA PLUG STR 50OHM EDGE M | |
| CONN SMA PLUG STR 50OHM PCB | |
| CONN SMA PLUG STR 50OHM SOLDER | |
| Connector Nut For | |
| GREEN FIVE-WAY BINDING POST | |
| JACK ASSEMBLY,END LAUNCH SMA | |
| JACK ASSEMBLY,FRONT MOUNT BULK | |
| JACK ASSEMBLY,RA PC MOUNT BULK | |
| JACK ASSEMBLY,SURFACE MOUNT EN | |
| JACK SMA R/A PC MNT | |
| M12 3 PIN F ST STL A CD PG7 FW | |
| M12 3 PIN F ST STL A CD PG9 FW | |
| M12 4 PIN M RA STL A CD PG7 FW | |
| M12 4 PIN M RA STL A CD PG9 FW | |
| M12 5 PIN F RA PB A CD PG7 FW | |
| M12 5 PIN F RA PB A CD PG9 FW | |
| Olive Drab Connector Backshell, Banding M12x1 9 | |
| Olive Drab Connector Backshell, Banding M15x1 11 | |
| Olive Drab Connector Backshell, Banding M18x1 13 | |
| Olive Drab Connector Backshell, Banding M22x1 15 | |
| Olive Drab Connector Backshell, Banding M25x1 17 | |
| Olive Drab Connector Backshell, Banding M28x1 19 | |
| Olive Drab Connector Backshell, Banding M31x1 21 | |
| Olive Drab Connector Backshell, Banding M34x1 23 | |
| Olive Drab Connector Backshell, Banding M37x1 25 | |
| Red Spade Terminal Connector Threaded | |
| RED UNSHROUDED STACKABLE BANANA | |
| Silver Connector Backshell, Banding M12x1 9 | |
| Silver Connector Backshell, Banding M15x1 11 | |
| Silver Connector Backshell, Banding M18x1 13 | |
| Silver Connector Backshell, Banding M22x1 15 | |
| Silver Connector Backshell, Banding M25x1 17 | |
| Silver Connector Backshell, Banding M28x1 19 | |
| Silver Connector Backshell, Banding M31x1 21 | |
| Silver Connector Backshell, Banding M34x1 23 | |
| Silver Connector Backshell, Banding M37x1 25 | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMA CRIMP BULKHEAD JACK, RG174 | |
| SMA CRIMP PLUG, RG174/RG316/LM | |
| SMA JACK 45 DEGREE PCB MOUNT | |
| SMA JACK, 45 DEGREE, PCB MOUNT | |
| SMA JACK, RA, BLKHD, PC MOUNT, | |
| TERM / BNC / ROHS | |
| TERMINATOR SMA F 50 OHM | |
| TERMINATOR SMA M 50 OHM |
| << Prev | Next >> |