HARWIN Circular Connector Assemblies C90-3106F10SL-3S

Description
Circular Straight Plug, Female contacts,
Request a Quote Datasheet
Description
Circular Straight Plug, Female contacts,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Straight Plug, Female contacts,

Circular Straight Plug, Female contacts,

Buy Now
Circular Connector Assemblies - 952-1639-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1639-ND
Circular Connector Assemblies 952-1639-ND
3 (Power) Position Circular Connector Plug, Female Sockets Solder Cup

3 (Power) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 10Sl-3, Cable; Product Range Harwin - 64R5522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10Sl-3, Cable; Product Range Harwin
64R5522
Circular Connector, Plug, 10Sl-3, Cable; Product Range Harwin 64R5522
CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:C90 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10SL-3, CABLE; Product Range:C90 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C90-3106F10SL-3S 952-1639-ND 64R5522
Product Name Circular Connector Assemblies Circular Connector, Plug, 10Sl-3, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products