HARWIN Circular Connector Assemblies C90-3102R14S-6P

Description
6 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1636-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1636-ND
Circular Connector Assemblies 952-1636-ND
6 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

6 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Circular Panel Mount Connector, Receptac

Circular Panel Mount Connector, Receptac

Buy Now
Circular Connector, Rcpt, 14S-6, Panel; Product Range Harwin - 64R5519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14S-6, Panel; Product Range Harwin
64R5519
Circular Connector, Rcpt, 14S-6, Panel; Product Range Harwin 64R5519
CIRCULAR CONNECTOR, RCPT, 14S-6, PANEL; Product Range:C90 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 14S-6, PANEL; Product Range:C90 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1636-ND C90-3102R14S-6P 64R5519
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 14S-6, Panel; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details