HARWIN Circular Connector Assemblies C90-3101F10SL-3S

Description
3 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1623-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1623-ND
Circular Connector Assemblies 952-1623-ND
3 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

3 (Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 10Sl 3 Position, Cable; Product Range Harwin - 27T3898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10Sl 3 Position, Cable; Product Range Harwin
27T3898
Circular Connector Receptacle, Size 10Sl 3 Position, Cable; Product Range Harwin 27T3898
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL 3 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL 3 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1623-ND 27T3898
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 10Sl 3 Position, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details