HARWIN Circular Connector Assemblies C90-3106F10SL-3P

Description
3 (Power) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 952-1638-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1638-ND
Circular Connector Assemblies 952-1638-ND
3 (Power) Position Circular Connector Plug, Male Pins Solder Cup

3 (Power) Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 3 Position, Cable; Product Range Harwin - 64R5521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3 Position, Cable; Product Range Harwin
64R5521
Circular Connector, Plug, 3 Position, Cable; Product Range Harwin 64R5521
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Connector Body Material:Aluminum Alloy BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-1638-ND 64R5521
Product Name Circular Connector Assemblies Circular Connector, Plug, 3 Position, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data