HARWIN Circular Connector Assemblies C90-3102R14S-2P

Description
Circular Panel Mount Connector, Receptac
Request a Quote Datasheet
Description
Circular Panel Mount Connector, Receptac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Panel Mount Connector, Receptac

Circular Panel Mount Connector, Receptac

Buy Now
Circular Connector Assemblies - 952-1634-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1634-ND
Circular Connector Assemblies 952-1634-ND
4 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

4 (Power) Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Rcpt, Sz 14S, 4Pos, Panel; Product Range Harwin - 27T3913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Sz 14S, 4Pos, Panel; Product Range Harwin
27T3913
Circular Connector Rcpt, Sz 14S, 4Pos, Panel; Product Range Harwin 27T3913
CIRCULAR CONNECTOR RCPT, SZ 14S, 4POS, PANEL; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT, SZ 14S, 4POS, PANEL; Product Range:MIL-C-5015 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
Circular Connector, Mil-C-5015 Series, Receptacle, 4, Pin, Solder, Panel Mount Rohs Compliant Harwin - 64R5517 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series, Receptacle, 4, Pin, Solder, Panel Mount Rohs Compliant Harwin
64R5517
Circular Connector, Mil-C-5015 Series, Receptacle, 4, Pin, Solder, Panel Mount Rohs Compliant Harwin 64R5517
Circular Connector, MIL-C-5015 Series, Receptacle, 4, Pin, Solder, Panel Mount RoHS Compliant: Yes

Circular Connector, MIL-C-5015 Series, Receptacle, 4, Pin, Solder, Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C90-3102R14S-2P 952-1634-ND 27T3913
Product Name Circular Connector Assemblies Circular Connector Rcpt, Sz 14S, 4Pos, Panel; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2312527-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Terminals - 1206 - 847525-1206 - Win Source Electronics
Keystone Electronics Corp.
View Details
2 suppliers
Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details