HARWIN Circular Connector Assemblies C90-3106F14S-2S

Description
Circular Straight Plug, Female contacts,
Request a Quote Datasheet
Description
Circular Straight Plug, Female contacts,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circular Straight Plug, Female contacts,

Circular Straight Plug, Female contacts,

Buy Now
Circular Connector Assemblies - 952-1643-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
952-1643-ND
Circular Connector Assemblies 952-1643-ND
4 (Power) Position Circular Connector Plug, Female Sockets Solder Cup

4 (Power) Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 14S-2, Cable; Product Range Harwin - 64R5528 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-2, Cable; Product Range Harwin
64R5528
Circular Connector, Plug, 14S-2, Cable; Product Range Harwin 64R5528
CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:C90 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14S-2, CABLE; Product Range:C90 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C90-3106F14S-2S 952-1643-ND 64R5528
Product Name Circular Connector Assemblies Circular Connector, Plug, 14S-2, Cable; Product Range Harwin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 200 to 250 volts
Unlock Full Specs
to access all available technical data