Amphenol Industrial Circular Connector Assemblies 97-3108B-20-27S

Description
14 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-3108B-20-27S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-3108B-20-27S-ND
Circular Connector Assemblies 339-97-3108B-20-27S-ND
14 Position Circular Connector Plug, Female Sockets Solder Cup

14 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 97-3108B-20-27S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
97-3108B-20-27S
Connectors Circlr,Industrial,Metal,Assembld/Kitted 97-3108B-20-27S
Connectors Circlr,Industrial,Me tal,Assembld/Kitted

Connectors Circlr,Industrial,Metal,Assembld/Kitted

Buy Now
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial - 97C6703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial
97C6703
Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial 97C6703
CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14 POSITION, PANEL; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 20-27, Solder; Product Range Amphenol Industrial - 25H3240 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 20-27, Solder; Product Range Amphenol Industrial
25H3240
Mil Spec Cir Conn, Plug, 20-27, Solder; Product Range Amphenol Industrial 25H3240
MIL SPEC CIR CONN, PLUG, 20-27, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 20-27, SOLDER; Product Range:97 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet
connector,metal circ,rt angle plug,size20,14 #16 solder socket cont,olive drab - 70109789 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,rt angle plug,size20,14 #16 solder socket cont,olive drab
70109789
connector,metal circ,rt angle plug,size20,14 #16 solder socket cont,olive drab 70109789
97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories. MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

97 Series Solder Type Circular Mating Connector, Plug, -55 to +125 °C
See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are also offered with finishes of clear chromate over cadmium plating (639), black zinc (621), and electroless nickel (689). RoHS Compliant connector assemblies are on pages 1231 and 1232 for solder type, and on page 1233 for crimp type. See pages 179 and 180 for cable clamps and other accessories.
MIL-C-5015 style, provides the interconnection solution for low cost. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection. Connector components are fabricated from high grade aluminum alloy, with a conductive cadmium plate finish and an olive drab chromate after-treatment. Some cable clamps are a zinc alloy with an olive drab⁄green chromate finish. Contacts are silver plated with pre-tinned solder cups

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-3108B-20-27S-ND 97-3108B-20-27S 97C6703 70109789
Product Name Circular Connector Assemblies Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, 14 Position, Panel; Product Range Amphenol Industrial connector,metal circ,rt angle plug,size20,14 #16 solder socket cont,olive drab
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Unlock Full Specs
to access all available technical data