Amphenol Industrial Circular Connector Housings 97-4102A-20-27P

Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet
Description
MIL-5015 97 THREADED RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 339-97-4102A-20-27P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-4102A-20-27P-ND
Circular Connector Housings 339-97-4102A-20-27P-ND
MIL-5015 97 THREADED RECEPT

MIL-5015 97 THREADED RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
97-4102A-20-27P
Unspecified Connectors 97-4102A-20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
97-4102A-20-27P
Unspecified Connectors 97-4102A-20-27P
CONNECTOR

CONNECTOR

Buy Now
Amphenol Rohs Compliant Amphenol Industrial - 98B0459 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Rohs Compliant Amphenol Industrial
98B0459
Amphenol Rohs Compliant Amphenol Industrial 98B0459
AMPHENOL ROHS COMPLIANT: NO

AMPHENOL ROHS COMPLIANT: NO

Supplier's Site
Mil Spec Cir Conn, Rcpt, 20-27, Crimp; Product Range Amphenol Industrial - 25H5173 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 20-27, Crimp; Product Range Amphenol Industrial
25H5173
Mil Spec Cir Conn, Rcpt, 20-27, Crimp; Product Range Amphenol Industrial 25H5173
MIL SPEC CIR CONN, RCPT, 20-27, CRIMP; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 20-27, CRIMP; Product Range:97 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:20-27 RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector,metal circ,box recept,size 20,for 14#16 crimp pin contact,clear finish
70108438
connector,metal circ,box recept,size 20,for 14#16 crimp pin contact,clear finish 70108438
97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

97 Series Crimp Type Connector, MIL-C-5015 Style, -55 to +125°C Operating Temperature
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page )
    Specifications
  • Standard Shell Finish: Clear Chromate Over Cadmium Plate
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-4102A-20-27P-ND 97-4102A-20-27P 98B0459 25H5173 70108438
Product Name Circular Connector Housings Unspecified Connectors Amphenol Rohs Compliant Amphenol Industrial Mil Spec Cir Conn, Rcpt, 20-27, Crimp; Product Range Amphenol Industrial connector,metal circ,box recept,size 20,for 14#16 crimp pin contact,clear finish
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Chassis
Coupling / Adapter Coupling / Adapter
Coupling Threaded Threaded
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products