Amphenol Industrial Circular Connector Housings 97-4106A-18-11P

Description
CONN PLUG MALE 5POS SILV CRIMP
Request a Quote Datasheet
Description
CONN PLUG MALE 5POS SILV CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 339-97-4106A-18-11P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
339-97-4106A-18-11P-ND
Circular Connector Housings 339-97-4106A-18-11P-ND
CONN PLUG MALE 5POS SILV CRIMP

CONN PLUG MALE 5POS SILV CRIMP

Buy Now Datasheet
Connectors I/O - Unreviewed - 97-4106A-18-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Unreviewed
97-4106A-18-11P
Connectors I/O - Unreviewed 97-4106A-18-11P
Connectors I/O - Unreviewed

Connectors I/O - Unreviewed

Buy Now
Fort Worth, TX, USA
connector,metal circ,str plug,size 18,for 5 #12 crimp pin contact,clear finish
70108715
connector,metal circ,str plug,size 18,for 5 #12 crimp pin contact,clear finish 70108715
97 Series Crimp Type Straight Rear Release Plug The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish. Design Characteristics UL, CSA Recognized Closed Entry Socket Contacts Rugged Metal Shell Plastic Retention Conductive Finish Designed to Use with Stamped and Formed Crimp Contacts Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability Features Reduced User Cost Due to High Speed Termination Reduces Failure Fatigue at Wire Contact Junction Size 16 Contact Design Features Insulation Crimp Support Use with Standard Hardware for 97 Series Connector Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page ) Specifications Standard Shell Finish: Clear Chromate Over Cadmium Plate Inserts: Molded 94V-O UL Rated Material Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available Wire Sizes: 12-30 AWG, UL File #LR69183 Operating Temperature Range: –55°C to +125°C

97 Series Crimp Type Straight Rear Release Plug
The Amphenol 97-410X connector design incorporates Poke Home® Rear Release contacts. The 97 Series Rear Release line is intermateable and intermountable with existing 97 Series and MIL-C-5015 type shell styles, both plugs and receptacles. The connector shell has finish (639), which is clear chromate over cadmium plating, as the standard finish.
Design Characteristics

  • UL, CSA Recognized
  • Closed Entry Socket Contacts
  • Rugged Metal Shell
  • Plastic Retention
  • Conductive Finish
  • Designed to Use with Stamped and Formed Crimp Contacts
  • Positive Self-Centering of Contacts; Pins Bent Up to 20° Will Pick Up
  • Greater Contact to Contact Insulation, Lighter Weight, Higher Reliability
    Features

  • Reduced User Cost Due to High Speed Termination
  • Reduces Failure Fatigue at Wire Contact Junction
  • Size 16 Contact Design Features Insulation Crimp Support
  • Use with Standard Hardware for 97 Series Connector
  • Order Accessories with (689), (676) or (639) Plating Deviation (Accessories Are on Page )
    Specifications
  • Standard Shell Finish: Clear Chromate Over Cadmium Plate
  • Inserts: Molded 94V-O UL Rated Material
  • Contacts: Copper Alloy Formed, Silver Plated; Gold Plating Also Available
  • Wire Sizes: 12-30 AWG, UL File #LR69183
  • Operating Temperature Range: –55°C to +125°C
Supplier's Site
Plug Amphenol Industrial - 25H5365 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Industrial
25H5365
Plug Amphenol Industrial 25H5365
PLUG

PLUG

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-4106A-18-11P-ND 97-4106A-18-11P 70108715 25H5365
Product Name Circular Connector Housings Connectors I/O - Unreviewed connector,metal circ,str plug,size 18,for 5 #12 crimp pin contact,clear finish Plug Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Crimp
Unlock Full Specs
to access all available technical data