Amphenol Industrial Circular Connector Assemblies 97-32-8S

Description
30 Position Circular Connector Insert, Female Sockets Solder Cup
Request a Quote Datasheet
Description
30 Position Circular Connector Insert, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-97-32-8S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-97-32-8S-ND
Circular Connector Assemblies 339-97-32-8S-ND
30 Position Circular Connector Insert, Female Sockets Solder Cup

30 Position Circular Connector Insert, Female Sockets Solder Cup

Buy Now Datasheet
Circular Insert, Socket, 30Way, Solder; Product Range Amphenol Industrial - 96F6000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Insert, Socket, 30Way, Solder; Product Range Amphenol Industrial
96F6000
Circular Insert, Socket, 30Way, Solder; Product Range Amphenol Industrial 96F6000
CIRCULAR INSERT, SOCKET, 30WAY, SOLDER; Product Range:97 Series; No. of Contacts:30Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:12RoHS Compliant: No

CIRCULAR INSERT, SOCKET, 30WAY, SOLDER; Product Range:97 Series; No. of Contacts:30Contacts; Contact Gender:Socket; Contact Termination Type:Solder; Contact Plating:Silver Plated Contacts; For Use With:Size 32 Shells; Contact Size:12RoHS Compliant: No

Supplier's Site Datasheet
Fort Worth, TX, USA
connector comp,insert only,size 32,blueinsul,6#12&24#16 solder cup socket cont
70141437
connector comp,insert only,size 32,blueinsul,6#12&24#16 solder cup socket cont 70141437
Silver Contact Plating, Amphenolâ® 97 Series Connectors Medium to heavy weight cylindrical Durable, field-proven design Environmental resistant Single key⁄keyway polarization Threaded coupling, hard dielectric inserts Non-rotating contacts The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.

Silver Contact Plating, Amphenol® 97 Series Connectors

  • Medium to heavy weight cylindrical
  • Durable, field-proven design
  • Environmental resistant
  • Single key⁄keyway polarization
  • Threaded coupling, hard dielectric inserts
  • Non-rotating contacts
    The 97 series is a widely used connector series for the automotive, robotics, machine tool and welding industries, as well as numerous other commercial applications from heavy equipment to ECG monitoring cables. Shell components are fabricated from high grade aluminum alloy to provide strength and environmental protection.
Supplier's Site
Lug/Connector - 5033818 - Radwell International
Willingboro, NJ, United States
Lug/Connector
5033818
Lug/Connector 5033818
CIRCULAR CONNECTOR INSERT, MIL-C-5015 EQUIVALENT, 30, SOCKET, SOLDER, 32, 32-8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR INSERT, MIL-C-5015 EQUIVALENT, 30, SOCKET, SOLDER, 32, 32-8 ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-97-32-8S-ND 96F6000 70141437 5033818
Product Name Circular Connector Assemblies Circular Insert, Socket, 30Way, Solder; Product Range Amphenol Industrial connector comp,insert only,size 32,blueinsul,6#12&24#16 solder cup socket cont Lug/Connector
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Solder
Contact Size (AWG) 12 AWG 12 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details