ITT Cannon
D-Sub, D-Shaped Connector Contacts
980-2000-945
Description
CONTACT, PIN, 2024 AWG
Request a Quote
Email Supplier
Datasheet
Description
CONTACT, PIN, 2024 AWG
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1003-980-2000-945CT-ND |
|
Product Name
|
D-Sub, D-Shaped Connector Contacts |
|
Connector Type
|
D-Sub Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details